IC SUPERVISOR 1 CHANNEL SOT23-3 Product overview: APX809-40SAG-7 from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-APX809-40SAG-7 can be used for catalog matching and distributor lookup.
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
IC SUPERVISOR 1 CHANNEL SOT23-3
MPU SUPERVISOR/MONITOR, -40 TO 85DEG C ROHS COMPLIANT: YES
Supervisory Circuits 1V-5.5V 2.93V 20mA
IC SUPERVISOR 1 CHANNEL SOT23-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-APX809-40SAG-7 | APX809-40SAGDITR-ND | APX809-40SAG-7 | APX809-40SAG-7 | 76AH4578 | APX809-40SAG-7 | APX809-40SAG-7 |
| Product Name | SOT23 Voltage Supervisor IC | Supervisors | Supervisors | PMIC - Supervisors | Mpu Supervisor/monitor, -40 To 85Deg C Rohs Compliant Diodes Inc. | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Number of Supplies | 1 | 1; 1 | |||||
| Type | Tape & Reel (TR) | SOT-23; TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 | SOT-23; TO-236-3, SC-59, SOT-23-3 | |||
| Pins | 3 | ||||||
| IQ | 30 µA | ||||||
| Supply Voltage | 1.1 to 5.5 volts |