ROHM Semiconductor USA, LLC Supervisors BD46E282G-MTR

Description
2.8V, CMOS OUTPUT TYPE, FIXED DE
Request a Quote Datasheet
Description
2.8V, CMOS OUTPUT TYPE, FIXED DE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - 846-BD46E282G-MTR-ND - DigiKey
Thief River Falls, MN, United States
2.8V, CMOS OUTPUT TYPE, FIXED DE

2.8V, CMOS OUTPUT TYPE, FIXED DE

Buy Now Datasheet
Voltage Detector, Aec-Q100, 2.8V, Ssop-5; Threshold Voltage Rohm - 62AC6564 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, Aec-Q100, 2.8V, Ssop-5; Threshold Voltage Rohm
62AC6564
Voltage Detector, Aec-Q100, 2.8V, Ssop-5; Threshold Voltage Rohm 62AC6564
VOLTAGE DETECTOR, AEC-Q100, 2.8V, SSOP-5; Threshold Voltage:2.8V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:950mV; Supply Voltage Max:10V; Reset Type:Manual; Digital IC Case:SSOP; No. of Pins:5Pins; Delay RoHS Compliant: Yes

VOLTAGE DETECTOR, AEC-Q100, 2.8V, SSOP-5; Threshold Voltage:2.8V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:950mV; Supply Voltage Max:10V; Reset Type:Manual; Digital IC Case:SSOP; No. of Pins:5Pins; Delay RoHS Compliant: Yes

Supplier's Site Datasheet
Supervisors - BD46E282G-MTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
BD46E282G-MTR
Supervisors BD46E282G-MTR
Supervisor Push-Pull, Totem Pole 1 Channel 5-SSOP

Supervisor Push-Pull, Totem Pole 1 Channel 5-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - BD46E282G-MTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
BD46E282G-MTR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors BD46E282G-MTR
2.8V, CMOS OUTPUT TYPE, FIXED DE

2.8V, CMOS OUTPUT TYPE, FIXED DE

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 846-BD46E282G-MTR-ND 62AC6564 BD46E282G-MTR BD46E282G-MTR
Product Name Supervisors Voltage Detector, Aec-Q100, 2.8V, Ssop-5; Threshold Voltage Rohm Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Output Options Active Low; Push-Pull, Totem Pole
Type SC-74A, SOT-753 SC-74A, SOT-753
Threshold 2.8 volts 2.8 volts 2.8 volts 2.8 volts
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - ACT2802BQL-T1028 - 1011906-ACT2802BQL-T1028 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Voltage Supervisors - 1901655P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Power Fail Warning
Output Options Active Low; Active High; Active High, Push Pull, Active Low
View Details
Voltage Reference - TLVH431NACDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details