Manufacturer: Rohm Semiconductor
Win Source Part Number: 769840-BD37A41FVM-TR
Packaging: Reel package
Type: Watchdog Circuit
Operating Temperature Range: -40°C ~ 105°C (TA)
Package: 8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
Mounting: SMD
Output: Open Drain or Open Collector
Reset: Active High
Number of Voltages Monitored: 1
Reset Timeout: Adjustable/Selectabl
Voltage - Threshold: 4.1V
Family Name: BD37A41
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-MSOP
Alternative Parts (Cross-Reference): BD37A41F-E2; BD37A41FVM;
Introduction Date: September 22, 2004
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
IC SUPERVISOR 1 CHANNEL 8MSOP Product overview: BD37A41FVM-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD37A41FVM-TR can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 1 Channel 8-MSOP
Supervisor Open Drain or Open Collector 1 Channel 8-MSOP
Supervisory Circuits IC VOLT DET WATCHDOG TMR 4.1V
IC SUPERVISOR 1 CHANNEL 8MSOP
IC SUPERVISOR 1 CHANNEL 8MSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 769840-BD37A41FVM-TR | 691-BD37A41FVM-TR | BD37A41FVMTR-ND | BD37A41FVM-TR | BD37A41FVM-TR | BD37A41FVM-TR | BD37A41FVM-TR |
| Product Name | PMIC - PMIC - Supervisors - BD37A41FVM-TR | Voltage Supervisor IC | Supervisors | Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors |
| Number of Supplies | 1; 1 | 1 | 1; 1 | ||||
| Output Options | Open Drain; Inverting; Active High | Open Drain; Active High | Open Drain | Open Drain; Open Drain or Open Collector | |||
| Type | SSOP | Tape & Reel (TR) | MSOP; "8-VSSOP, 8-MSOP (0.110"", 2.80mm Width)" | SOP; MSOP; SSOP; VSSOP; 8-VSSOP, 8-MSOP (0.110\", 2.80mm Width) | SSOP | ||
| Threshold | 4.1 volts | 4.1 volts | 4.1 volts | 4.1 volts | 4.1 volts |