ROHM Semiconductor USA, LLC Supervisors BD4739G-TR

Description
Supervisor Open Drain or Open Collector 1 Channel 5-SSOP
Request a Quote Datasheet
Description
Supervisor Open Drain or Open Collector 1 Channel 5-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - 846-BD4739G-TR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel 5-SSOP

Supervisor Open Drain or Open Collector 1 Channel 5-SSOP

Buy Now Datasheet
PMIC - PMIC - Supervisors - BD4739G-TR - 011343-BD4739G-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - BD4739G-TR
011343-BD4739G-TR
PMIC - PMIC - Supervisors - BD4739G-TR 011343-BD4739G-TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 011343-BD4739G-TR Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 3.9V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 75°C (TA) Case / Package: 5-SSOP Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 011343-BD4739G-TR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 3.9V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 75°C (TA)
Case / Package: 5-SSOP
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Detector, -40 To 75Deg C; Threshold Voltage Rohm - 01AH6505 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, -40 To 75Deg C; Threshold Voltage Rohm
01AH6505
Voltage Detector, -40 To 75Deg C; Threshold Voltage Rohm 01AH6505
VOLTAGE DETECTOR, -40 TO 75DEG C; Threshold Voltage:3.9V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:850mV; Supply Voltage Max:10V; Reset Type:Active-Low, Open-Collector; Digital IC Case:SSOP; No. of Pins:5Pins; RoHS Compliant: Yes

VOLTAGE DETECTOR, -40 TO 75DEG C; Threshold Voltage:3.9V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:850mV; Supply Voltage Max:10V; Reset Type:Active-Low, Open-Collector; Digital IC Case:SSOP; No. of Pins:5Pins; RoHS Compliant: Yes

Supplier's Site Datasheet
Supervisors - BD4739G-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
BD4739G-TR
Supervisors BD4739G-TR
Supervisor Open Drain or Open Collector 1 Channel 5-SSOP

Supervisor Open Drain or Open Collector 1 Channel 5-SSOP

Buy Now Datasheet
PMIC - Supervisors - BD4739G-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
BD4739G-TR
PMIC - Supervisors BD4739G-TR
IC RESET CPU BIPOLAR 3.9V 5SSOP

IC RESET CPU BIPOLAR 3.9V 5SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - BD4739G-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
BD4739G-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors BD4739G-TR
IC RESET CPU BIPOLAR 3.9V 5SSOP

IC RESET CPU BIPOLAR 3.9V 5SSOP

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
BD4739G-TR
Supervisory Circuits BD4739G-TR
Supervisory Circuits RESET DETEC VOLT 3.9V

Supervisory Circuits RESET DETEC VOLT 3.9V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 846-BD4739G-TR-ND 011343-BD4739G-TR 01AH6505 BD4739G-TR BD4739G-TR BD4739G-TR BD4739G-TR
Product Name Supervisors PMIC - PMIC - Supervisors - BD4739G-TR Voltage Detector, -40 To 75Deg C; Threshold Voltage Rohm Supervisors PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits
Output Options Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain Open Drain; Open Drain or Open Collector
Type SC-74A, SOT-753 SOP; SSOP; 5-SSOP SC-74A, SOT-753 SC-74A, SOT-753
Threshold 3.9 volts 3.9 volts 3.9 volts 3.9 volts 3.9 volts
Operating Temperature -40 to 75 C (-40 to 167 F) -40 to 75 C (-40 to 167 F) -40 to 75 C (-40 to 167 F) -40 to 75 C (-40 to 167 F) -40 to 75 C (-40 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905863P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Active Low, Active High
View Details
PMIC - Supervisors - ADM1232ARN - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ20851DBT-TI - Acme Chip Technology Co., Limited
Specs
Number of Supplies 3; 4
Type 38-TFSOP (0.173, 4.40mm Width)
View Details
2 suppliers
PMIC - PMIC - Battery Management - ACT2802QL-T1028 - 1011907-ACT2802QL-T1028 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details