The APX809S-23SA-7 is a microprocessor supervisory circuit designed to monitor power supplies in microprocessor and digital systems. It asserts a reset signal when the VCC supply voltage falls below a preset threshold and maintains this signal for at least 240 milliseconds after the voltage rises above the threshold. This device is suitable for various supply voltages, including +2.5V, +3.0V, +3.3V, and +5V, and features a push-pull active low RESET output. The APX809S-23SA-7 operates with a low supply current of approximately 7µA, making it ideal for portable and battery-powered applications. It is available in a compact 3-pin SOT23 package and is fully RoHS compliant, ensuring it meets environmental standards. The device is rated for operation over a temperature range of -40°C to +125°C and can function with supply voltages as low as 1V. This product is particularly useful in applications such as computers, controllers, and critical microprocessor power monitoring.
IC SUPERVISOR 1 CHANNEL SOT23 Product overview: APX809S-23SA-7 from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-APX809S-23SA-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 861658-APX809S-23SA-
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Supervisor Push-Pull, Totem Pole Channel SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: APX809
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: APX809S-23SA-7DICT, APX809S-23SA-7DIDKR,
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
IC SUPERVISOR 1 CHANNEL SOT23
IC SUPERVISOR 1 CHANNEL SOT23
VOLTAGE DETECTOR, 2.25V, -40 TO 125DEG C ROHS COMPLIANT: YES
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Supervisory Circuits Reset Generator
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-APX809S-23SA-7 | 861658-APX809S-23SA-7 | APX809S-23SA-7DIDKR-ND | APX809S-23SA-7 | APX809S-23SA-7 | 28AK5612 | APX809S-23SA-7 | APX809S-23SA-7 |
| Product Name | SOT23 Voltage Supervisor IC | PMIC - PMIC - Supervisors - APX809S-23SA-7 | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Voltage Detector, 2.25V, -40 To 125Deg C Rohs Compliant Diodes Inc. | Supervisors | Supervisory Circuits |
| Number of Supplies | 1 | 1; 1 | ||||||
| Type | Tape & Reel (TR) | SOT-23-3 | SOT-23; TO-236-3, SC-59, SOT-23-3 | SOT-23; TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 | |||
| Pins | 3 | |||||||
| IQ | 7 µA | |||||||
| Supply Voltage | 1 to 5.5 volts |