The BD5216G-2CGTR is a voltage detector integrated circuit designed for automotive applications, featuring a detection voltage of 1.6V. It operates with ultra-low current consumption of 270nA and offers a time delay setting that can be controlled via an external capacitor, providing flexibility in timing applications. The device is AEC-Q100 qualified, ensuring reliability in automotive environments, and operates within a temperature range of -40°C to +125°C. The package is a compact SSOP5, measuring 2.90mm x 2.80mm x 1.25mm, making it suitable for space-constrained designs. The BD5216G-2CGTR is ideal for applications requiring precise voltage detection and delay functionality.
NANO ENERGY, 1.6V, ADJUSTABLE DE
NANO ENERGY, 1.6V, ADJUSTABLE DE
NANO ENERGY, 1.6V, ADJUSTABLE DE
NANO ENERGY, 1.6V, ADJUSTABLE DE Product overview: BD5216G-2CGTR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.6V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD5216G-2CGTR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1127689-BD5216G-2CGT
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Type: Voltage Detector
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 27.7ms Minimum
Voltage - Threshold: 1.6V
Package / Case: SC-74A, SOT-753
Supplier Device Package: 5-SSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): BD5216G2CGTR;
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
Mfr: Rohm Semiconductor
Other Names: 846-BD5216G-2CGTR,84
NANO ENERGY, 1.6V, ADJUSTABLE DE
Supervisor Open Drain or Open Collector 1 Channel 5-SSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 846-BD5216G-2CGTR-ND | 691-BD5216G-2CGTR | 1127689-BD5216G-2CGTR | BD5216G-2CGTR | BD5216G-2CGTR |
| Product Name | Supervisors | 1.6V Voltage Supervisor IC | Integrated Circuits (ICs) - PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors |
| Output Options | Open Drain; Active Low | Open Drain; Inverting; Active Low; Active High | Open Drain | ||
| Type | SC-74A, SOT-753 | Tape & Reel (TR) | SSOP | SC-74A, SOT-753 | |
| Threshold | 1.6 volts | 1.6 volts | 1.6 volts | 1.6 volts | 1.6 volts |