DIODES Incorporated Supervisors APX803S-44SR-7

Description
IC SUPERVISOR 1 CHANNEL SOT23
Request a Quote
Description
IC SUPERVISOR 1 CHANNEL SOT23
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The APX803S-44SR-7 is a microprocessor supervisory circuit designed to monitor power supplies in microprocessor and digital systems. It asserts a reset signal during power-up and whenever the supply voltage (VCC) drops below a preset threshold, maintaining the reset signal for a minimum of 1ms after VCC rises above the threshold. This device is suitable for various supply voltages, including 2.5V, 3.0V, 3.3V, and 5.0V, and features an open-drain active low RESET output. The APX803S-44SR-7 operates with a typical supply current of 10µA, making it ideal for portable and battery-powered applications. It is available in a 3-pin SOT23 package and is fully RoHS compliant, ensuring it meets environmental standards. The device is capable of functioning correctly with VCC down to 1V and is designed to ignore fast transients on the power supply. Its applications include computers, controllers, intelligent instruments, and critical microprocessor power monitoring.

Datasheet Summary
Powered by GS/AI

The APX803S-44SR-7 is a microprocessor supervisory circuit designed to monitor power supplies in microprocessor and digital systems. It asserts a reset signal during power-up and whenever the supply voltage (VCC) drops below a preset threshold, maintaining the reset signal for a minimum of 1ms after VCC rises above the threshold. This device is suitable for various supply voltages, including 2.5V, 3.0V, 3.3V, and 5.0V, and features an open-drain active low RESET output. The APX803S-44SR-7 operates with a typical supply current of 10µA, making it ideal for portable and battery-powered applications. It is available in a 3-pin SOT23 package and is fully RoHS compliant, ensuring it meets environmental standards. The device is capable of functioning correctly with VCC down to 1V and is designed to ignore fast transients on the power supply. Its applications include computers, controllers, intelligent instruments, and critical microprocessor power monitoring.

Suppliers

Company
Product
Description
Supplier Links
Supervisors - 31-APX803S-44SR-7CT-ND - DigiKey
Thief River Falls, MN, United States
IC SUPERVISOR 1 CHANNEL SOT23

IC SUPERVISOR 1 CHANNEL SOT23

Buy Now Datasheet
Supervisors - 31-APX803S-44SR-7DKR-ND - DigiKey
Thief River Falls, MN, United States
IC SUPERVISOR 1 CHANNEL SOT23

IC SUPERVISOR 1 CHANNEL SOT23

Buy Now Datasheet
Supervisors - 31-APX803S-44SR-7TR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet
PMIC - Supervisors - APX803S-44SR-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
APX803S-44SR-7
PMIC - Supervisors APX803S-44SR-7
IC SUPERVISOR 1 CHANNEL SOT23

IC SUPERVISOR 1 CHANNEL SOT23

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - APX803S-44SR-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
APX803S-44SR-7
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors APX803S-44SR-7
IC SUPERVISOR 1 CHANNEL SOT23

IC SUPERVISOR 1 CHANNEL SOT23

Supplier's Site
Supervisors - APX803S-44SR-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
APX803S-44SR-7
Supervisors APX803S-44SR-7
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
APX803S-44SR-7
Supervisory Circuits APX803S-44SR-7
Supervisory Circuits 4.38V, 240ms MPU Reset Circuit

Supervisory Circuits 4.38V, 240ms MPU Reset Circuit

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 31-APX803S-44SR-7CT-ND APX803S-44SR-7 APX803S-44SR-7 APX803S-44SR-7 APX803S-44SR-7
Product Name Supervisors PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors Supervisory Circuits
Features Manual Reset
Output Options Open Drain; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type SOT-23; TO-236-3, SC-59, SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897880 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Open Drain; Active Low; Active low, open drain
View Details
PMIC - PMIC - Battery Management - BQ24314DSGRG4 - 1023936-BQ24314DSGRG4 - Win Source Electronics
Specs
Output Options Inverting
Type 8-WSON (2x2)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Voltage Reference - TL431BCDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details