DigiKey Datasheets for Supervisory Circuits and Battery Monitor Chips

Supervisory circuits and battery monitor chips are semiconductor devices that detect and monitor voltage levels in power supplies, microprocessors, and other systems.
Supervisory Circuits and Battery Monitor Chips: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 20 30 40 50 60 79
Product Name Notes
IC 4.13V W/PB 15% TO92-3
IC MICROMONITOR 3.3V 10% 8-USOP
IC MICROMONITOR 3.3V 20% 8-DIP
IC MICROMONITOR 5V 10% 8-DIP
IC MICROMONITOR 5V 10% 8-SOIC
IC MPU RESET CIRC 3.06V SOT23-3
IC SEQUENCER/MONITOR QUAD 20QSOP
IC SUPERVISOR 2 CHANNEL SC70-5
IC SUPERVISOR 3 CHANNEL 8SOIC
IC SUPERVISOR OD 2.93V SOT143
Supervisor Open Drain or Open Collector 1 Channel 10-uMAX/uSOP
Supervisor Open Drain or Open Collector 1 Channel 6-WLCSP (0.96x1.46)
Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Supervisor Open Drain or Open Collector 1 Channel SC-70-5
Supervisor Open Drain or Open Collector 1 Channel SC-70-6
Supervisor Open Drain or Open Collector 1 Channel SOT-143-4
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6
Supervisor Open Drain or Open Collector 10 Channel 40-LFCSP-WQ (6x6)
Supervisor Open Drain or Open Collector 2 Channel SOT-23-5
Supervisor Open Drain or Open Collector 3 Channel 8-SO
Supervisor Open Drain or Open Collector 4 Channel 10-MSOP
Supervisor Open Drain or Open Collector 4 Channel 16-QSOP
Supervisor Open Drain or Open Collector 4 Channel 16-SOIC
Supervisor Open Drain or Open Collector 4 Channel 20-QSOP
Supervisor Open Drain or Open Collector 4 Channel SOT-23-6
Supervisor Open Drain, Open Drain 1 Channel 8-SO
Supervisor Open Drain, Push-Pull 1 Channel 16-PDIP
Supervisor Open Drain, Push-Pull 1 Channel 16-SOIC
Supervisor Open Drain, Push-Pull 1 Channel 8-MSOP
Supervisor Open Drain, Push-Pull 1 Channel 8-SOIC
Supervisor Open Drain, Push-Pull 1 Channel SOT-23-5
Supervisor Open Drain, Push-Pull 17 Channel 64-LFCSP (9x9)
Supervisor Programmable 10 Channel 40-LFCSP-VQ (6x6)
Supervisor Programmable 10 Channel 48-TQFP (7x7)
Supervisor Programmable 12 Channel 40-LFCSP-VQ (6x6)
Supervisor Programmable 7 Channel 28-TSSOP
Supervisor Programmable 8 Channel 40-LFCSP-VQ (6x6)
Supervisor Push-Pull, Push-Pull 1 Channel 16-SOIC
Supervisor Push-Pull, Push-Pull 1 Channel 8-MSOP
Supervisor Push-Pull, Push-Pull 1 Channel 8-PDIP
Supervisor Push-Pull, Push-Pull 1 Channel 8-SOIC
Supervisor Push-Pull, Push-Pull 1 Channel SC-70-5
Supervisor Push-Pull, Push-Pull 1 Channel SOT-23-5
Supervisor Push-Pull, Totem Pole 1 Channel 8-PDIP
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-4
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-5
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-6
Supervisor Push-Pull, Totem Pole 1 Channel SOT-143-4
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Supervisor Push-Pull, Totem Pole 2 Channel 8-SOIC
Supervisor Push-Pull, Totem Pole 2 Channel SC-70-5
Supervisor Push-Pull, Totem Pole 3 Channel 8-SOIC
Supervisor Push-Pull, Totem Pole 4 Channel 16-QSOP

<< Prev Next >>