SMC Corporation of America REGULATOR, MODULAR, 1/4NPT PORT, SQUAREPRESSURE GAUGE, PSI AR20-N02E-Z

Description
REGULATOR, MODULAR, 1/4NPT PORT, SQUAREPRESSURE GAUGE, PSI
Description
REGULATOR, MODULAR, 1/4NPT PORT, SQUAREPRESSURE GAUGE, PSI

Suppliers

Company
Product
Description
Supplier Links
REGULATOR, MODULAR, 1/4NPT PORT, SQUAREPRESSURE GAUGE, PSI - 70072226 - Allied Electronics, Inc.
Fort Worth, TX, USA
REGULATOR, MODULAR, 1/4NPT PORT, SQUAREPRESSURE GAUGE, PSI
70072226
REGULATOR, MODULAR, 1/4NPT PORT, SQUAREPRESSURE GAUGE, PSI 70072226
REGULATOR, MODULAR, 1/4NPT PORT, SQUAREPRESSURE GAUGE, PSI

REGULATOR, MODULAR, 1/4NPT PORT, SQUAREPRESSURE GAUGE, PSI

Supplier's Site
Pneumatic Regulator - 1108555 - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
1108555
Pneumatic Regulator 1108555
PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 20, WITHOUT BACKFLOW, NPT THREAD, 1/4 PORT SIZE, WITHOUT MOUNT, SQUARE EMBEDDED PRESSURE GAUGE, 0.05-0.85 MPA, RELIEVING EXHAUST, LEFT TO RIGHT FLOW, DOWNWARD KNOB. FREE 2 YEAR RADWELL WARRANTY

PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 20, WITHOUT BACKFLOW, NPT THREAD, 1/4 PORT SIZE, WITHOUT MOUNT, SQUARE EMBEDDED PRESSURE GAUGE, 0.05-0.85 MPA, RELIEVING EXHAUST, LEFT TO RIGHT FLOW, DOWNWARD KNOB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 70072226 1108555
Product Name REGULATOR, MODULAR, 1/4NPT PORT, SQUAREPRESSURE GAUGE, PSI Pneumatic Regulator
Valve Type Back Flow
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 - 161303032 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 1.85 inch (47.00 mm)
View Details
Ball Check Valve 0 5 4 - 1213005 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVC; PVC
Valve Size 0.50 inch (12.70 mm)
View Details
500 Hi-Q Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Poppet-Style Check Valves
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details