Infineon Technologies AG Single FETs, MOSFETs IPL65R165CFDAUMA2

Description
N-Channel 650V 21.3A (Tc) 195W (Tc) Surface Mount PG-VSON-4
Request a Quote Datasheet
Description
N-Channel 650V 21.3A (Tc) 195W (Tc) Surface Mount PG-VSON-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 448-IPL65R165CFDAUMA2TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPL65R165CFDAUMA2TR-ND
Single FETs, MOSFETs 448-IPL65R165CFDAUMA2TR-ND
N-Channel 650V 21.3A (Tc) 195W (Tc) Surface Mount PG-VSON-4

N-Channel 650V 21.3A (Tc) 195W (Tc) Surface Mount PG-VSON-4

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPL65R165CFDAUMA2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPL65R165CFDAUMA2
MOSFET N-CH 650V 21.3A 4VSON

MOSFET N-CH 650V 21.3A 4VSON

Supplier's Site
MOSFET

MOSFET

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 448-IPL65R165CFDAUMA2TR-ND IPL65R165CFDAUMA2 IPL65R165CFDAUMA2
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
55V 75A MOSFET Transistor - 278-AUIRF3205Z - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
View Details
9 suppliers
DC - 12 GHz, 40 Watt Discrete Power GaN on SiC HEMT - TGF2955 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details