Infineon Technologies AG Single FETs, MOSFETs IPI60R299CPXKSA1

Description
N-Channel 600V 11A (Tc) 96W (Tc) Through Hole PG-TO262-3
Request a Quote Datasheet
Description
N-Channel 600V 11A (Tc) 96W (Tc) Through Hole PG-TO262-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IPI60R299CPXKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPI60R299CPXKSA1-ND
Single FETs, MOSFETs IPI60R299CPXKSA1-ND
N-Channel 600V 11A (Tc) 96W (Tc) Through Hole PG-TO262-3

N-Channel 600V 11A (Tc) 96W (Tc) Through Hole PG-TO262-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPI60R299CPXKSA1 - 1045935-IPI60R299CPXKSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPI60R299CPXKSA1
1045935-IPI60R299CPXKSA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPI60R299CPXKSA1 1045935-IPI60R299CPXKSA1
Manufacturer: Infineon Technologies Win Source Part Number: 1045935-IPI60R299CPX KSA1 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 96W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO262-3 Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 11A (Tc) Gate-Source Threshold Voltage: 3.5V @ 440μA Max Gate Charge: 29nC @ 10V Max Input Capacitance: 1100pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 299 mOhm @ 6.6A, 10V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 1045935-IPI60R299CPXKSA1
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 96W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO262-3
Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 11A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 440μA
Max Gate Charge: 29nC @ 10V
Max Input Capacitance: 1100pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 299 mOhm @ 6.6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
600V 11A MOSFET Transistor
278-IPI60R299CPXKSA1
600V 11A MOSFET Transistor 278-IPI60R299CPXKSA1
MOSFET N-CH 600V 11A TO262-3 Product overview: IPI60R299CPXKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPI60R299CPXKSA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 11A TO262-3 Product overview: IPI60R299CPXKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPI60R299CPXKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPI60R299CPXKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPI60R299CPXKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPI60R299CPXKSA1
MOSFET N-CH 600V 11A TO262-3

MOSFET N-CH 600V 11A TO262-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IPI60R299CPXKSA1-ND 1045935-IPI60R299CPXKSA1 278-IPI60R299CPXKSA1 IPI60R299CPXKSA1
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPI60R299CPXKSA1 600V 11A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA SOT3; PG-TO262-3 Tube 29 nC @ 10 V
V(BR)DSS 600 volts 650 volts
PD 96000 milliwatts 96000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFP2907 - 862666-AUIRFP2907 - Win Source Electronics
Specs
Polarity N-Channel
TJ -55 to 175 C (-67 to 347 F)
Package Type TO-247; SOT3; TO-247AC
View Details
5 suppliers
GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
DC - 3.5 GHz, 100 Watt, 28 V GaN RF Power Transistor - TGF2929-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 14 dB
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1352E - 855029-2SA1352E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details