N-Channel 100V 35A (Tc) 71W (Tc) Through Hole PG-TO262-3
Manufacturer: Infineon Technologies
Win Source Part Number: 1045924-IPI26CN10N G
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 71W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: PG-TO262-3
Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 35A (Tc)
Gate-Source Threshold Voltage: 4V @ 39μA
Max Gate Charge: 31nC @ 10V
Max Input Capacitance: 2070pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 26 mOhm @ 35A, 10V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
MOSFET N-CH 100V 35A TO262-3 Product overview: IPI26CN10N G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPI26CN10N G can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IPI26CN10NG-ND | 1045924-IPI26CN10N G | 278-IPI26CN10N G |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPI26CN10N G | 100V 35A MOSFET Transistor |
| Polarity | N-Channel | N-Channel; N-Channel | |
| Package Type | TO-262-3 Long Leads, I2PAK, TO-262AA | SOT3; PG-TO262-3 | Tube |
| V(BR)DSS | 100 volts |