Infineon Technologies AG FET, MOSFET Arrays IPG20N06S3L-23

Description
Mosfet Array 2 N-Channel (Dual) 55V 20A 45W Surface Mount PG-TDSON-8-4
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 55V 20A 45W Surface Mount PG-TDSON-8-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - IPG20N06S3L-23-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
IPG20N06S3L-23-ND
FET, MOSFET Arrays IPG20N06S3L-23-ND
Mosfet Array 2 N-Channel (Dual) 55V 20A 45W Surface Mount PG-TDSON-8-4

Mosfet Array 2 N-Channel (Dual) 55V 20A 45W Surface Mount PG-TDSON-8-4

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPG20N06S3L-23 - 1186234-IPG20N06S3L-23 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPG20N06S3L-23
1186234-IPG20N06S3L-23
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPG20N06S3L-23 1186234-IPG20N06S3L-23
Manufacturer: Infineon Technologies Win Source Part Number: 1186234-IPG20N06S3L- 23 Series: OptiMOS Packaging: Reel - TR Operating Temperature Range: -55°C ~ 175°C (TJ) Package: 8-PowerVDFN Mounting: SMD FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Current - Continuous Drain (Id) @ 25°C: 20A Power - Max: 45W Part Status: Obsolete(EOL) Family Name: IPG20N06S3L-23 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.infineon.com Manufacturer Package: PG-TDSON-8-4 Drain Source Voltage: 55V Vgs(th) (Maximum) @ Id: 2.2V @ 20μA Gate Charge (Qg) (Maximum) @ Vgs: 42nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 2950pF @ 25V Rds On (Maximum) @ Id, Vgs: 23 mOhm @ 16A, 10V Alternative Parts (Cross-Reference): STL8DN6LF6AG; STL8DN6LF3; IPG20N06S3L23XT; Introduction Date: September 23, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 1186234-IPG20N06S3L-23
Series: OptiMOS
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: 8-PowerVDFN
Mounting: SMD
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Current - Continuous Drain (Id) @ 25°C: 20A
Power - Max: 45W
Part Status: Obsolete(EOL)
Family Name: IPG20N06S3L-23
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.infineon.com
Manufacturer Package: PG-TDSON-8-4
Drain Source Voltage: 55V
Vgs(th) (Maximum) @ Id: 2.2V @ 20μA
Gate Charge (Qg) (Maximum) @ Vgs: 42nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 2950pF @ 25V
Rds On (Maximum) @ Id, Vgs: 23 mOhm @ 16A, 10V
Alternative Parts (Cross-Reference): STL8DN6LF6AG; STL8DN6LF3; IPG20N06S3L23XT;
Introduction Date: September 23, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPG20N06S3L-23 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPG20N06S3L-23
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPG20N06S3L-23
MOSFET 2N-CH 55V 20A 8TDSON

MOSFET 2N-CH 55V 20A 8TDSON

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors RF Transistors
Product Number IPG20N06S3L-23-ND 1186234-IPG20N06S3L-23 IPG20N06S3L-23
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPG20N06S3L-23 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 8-PowerVDFN SOT3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 27 Watt Discrete Power GaN on SiC HEMT - TGF2954 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.6 dB
View Details
2 suppliers
 - AUIRF1404ZS - Rochester Electronics
Specs
Polarity N-Channel
Package Type D2PAK
Packing Method Tube; Tube
View Details
6 suppliers
GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details