Infineon Technologies AG Automotive MOSFET IPG20N06S4L-26A

Description
Summary of Features Dual N-channel Logic Level - Enhancement mode AEC Q101 qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green Product (RoHS compliant) 100% Avalanche tested Feasible for automatic optical inspection (AOI) Benefits Dual Super S08 can replace multiple DPAKs for significant PCB area savings and system level cost reduction. Bond wire is 200um for up to 20A current Larger source lead frame connection for wire bonding Package: PG-TDSON-8-4 Same thermal and electrical performance as a DPAK with the same die size. Exposed pad provides excellent thermal transfer (varies by die size) Two N-Channel MOSFETs in one package with 2 isolated leadframes Potential Applications Direct Fuel Injection ABS Valves Solenoid control Load Switches LED and Body lighting Applications Automatic transmission hydraulic system Automotive LED lighting systems Door control module EV traction inverter Multi-port fuel injection Designers who used this product also designed with IPB80N08S2-07 | Automotive MOSFET TLE42744G V33 | OPTIREG™ linear voltage regulators (LDO) TLE9560-3QX | MOTIX™ motor system ICs (SBC) for BDC motors IAUC60N04S6L039 | Automotive MOSFET IPB50N10S3L-16 | Automotive MOSFET IPB70N10S3-12 | Automotive MOSFET IPD35N10S3L-26 | Automotive MOSFET TLE4254EJ S | OPTIREG™ linear voltage regulators (LDO) BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLS203B0EJV | OPTIREG™ linear voltage regulators (LDO) BSP752R | Classic PROFET™ 24V | automotive smart high-side switch SAK-TC364DP-64F300F AA | AURIX™ Family – TC36xDP IPB80N08S2-07 | Automotive MOSFET TLE42744G V33 | OPTIREG™ linear voltage regulators (LDO) TLE9560-3QX | MOTIX™ motor system ICs (SBC) for BDC motors IAUC60N04S6L039 | Automotive MOSFET IPB50N10S3L-16 | Automotive MOSFET IPB70N10S3-12 | Automotive MOSFET IPD35N10S3L-26 | Automotive MOSFET TLE4254EJ S | OPTIREG™ linear voltage regulators (LDO) 1 2 3 4
Request a Quote
Description
Summary of Features Dual N-channel Logic Level - Enhancement mode AEC Q101 qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green Product (RoHS compliant) 100% Avalanche tested Feasible for automatic optical inspection (AOI) Benefits Dual Super S08 can replace multiple DPAKs for significant PCB area savings and system level cost reduction. Bond wire is 200um for up to 20A current Larger source lead frame connection for wire bonding Package: PG-TDSON-8-4 Same thermal and electrical performance as a DPAK with the same die size. Exposed pad provides excellent thermal transfer (varies by die size) Two N-Channel MOSFETs in one package with 2 isolated leadframes Potential Applications Direct Fuel Injection ABS Valves Solenoid control Load Switches LED and Body lighting Applications Automatic transmission hydraulic system Automotive LED lighting systems Door control module EV traction inverter Multi-port fuel injection Designers who used this product also designed with IPB80N08S2-07 | Automotive MOSFET TLE42744G V33 | OPTIREG™ linear voltage regulators (LDO) TLE9560-3QX | MOTIX™ motor system ICs (SBC) for BDC motors IAUC60N04S6L039 | Automotive MOSFET IPB50N10S3L-16 | Automotive MOSFET IPB70N10S3-12 | Automotive MOSFET IPD35N10S3L-26 | Automotive MOSFET TLE4254EJ S | OPTIREG™ linear voltage regulators (LDO) BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLS203B0EJV | OPTIREG™ linear voltage regulators (LDO) BSP752R | Classic PROFET™ 24V | automotive smart high-side switch SAK-TC364DP-64F300F AA | AURIX™ Family – TC36xDP IPB80N08S2-07 | Automotive MOSFET TLE42744G V33 | OPTIREG™ linear voltage regulators (LDO) TLE9560-3QX | MOTIX™ motor system ICs (SBC) for BDC motors IAUC60N04S6L039 | Automotive MOSFET IPB50N10S3L-16 | Automotive MOSFET IPB70N10S3-12 | Automotive MOSFET IPD35N10S3L-26 | Automotive MOSFET TLE4254EJ S | OPTIREG™ linear voltage regulators (LDO) 1 2 3 4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IPG20N06S4L-26A is a dual N-channel logic-level enhancement mode MOSFET designed for automotive applications, packaged in PG-TDSON-8 with an operating temperature range of -55°C to +175°C. It has a maximum drain-source voltage of 60 V, continuous drain current of 20 A per channel, and a maximum on-state resistance of 26 mΩ at 10 V gate-source voltage and 17 A current. The device is AEC-Q101 qualified, 100% avalanche tested, RoHS compliant, and rated for MSL1 reflow up to 260°C. Thermal resistance from junction to case is 4.5 K/W.

Datasheet Summary
Powered by GS/AI

The IPG20N06S4L-26A is a dual N-channel logic-level enhancement mode MOSFET designed for automotive applications, packaged in PG-TDSON-8 with an operating temperature range of -55°C to +175°C. It has a maximum drain-source voltage of 60 V, continuous drain current of 20 A per channel, and a maximum on-state resistance of 26 mΩ at 10 V gate-source voltage and 17 A current. The device is AEC-Q101 qualified, 100% avalanche tested, RoHS compliant, and rated for MSL1 reflow up to 260°C. Thermal resistance from junction to case is 4.5 K/W.

Suppliers

Company
Product
Description
Supplier Links
Automotive MOSFET - IPG20N06S4L-26A - Infineon Technologies AG
Neubiberg, Germany
Automotive MOSFET
IPG20N06S4L-26A
Automotive MOSFET IPG20N06S4L-26A
Summary of Features Dual N-channel Logic Level - Enhancement mode AEC Q101 qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green Product (RoHS compliant) 100% Avalanche tested Feasible for automatic optical inspection (AOI) Benefits Dual Super S08 can replace multiple DPAKs for significant PCB area savings and system level cost reduction. Bond wire is 200um for up to 20A current Larger source lead frame connection for wire bonding Package: PG-TDSON-8-4 Same thermal and electrical performance as a DPAK with the same die size. Exposed pad provides excellent thermal transfer (varies by die size) Two N-Channel MOSFETs in one package with 2 isolated leadframes Potential Applications Direct Fuel Injection ABS Valves Solenoid control Load Switches LED and Body lighting Applications Automatic transmission hydraulic system Automotive LED lighting systems Door control module EV traction inverter Multi-port fuel injection Designers who used this product also designed with IPB80N08S2-07 | Automotive MOSFET TLE42744G V33 | OPTIREG™ linear voltage regulators (LDO) TLE9560-3QX | MOTIX™ motor system ICs (SBC) for BDC motors IAUC60N04S6L039 | Automotive MOSFET IPB50N10S3L-16 | Automotive MOSFET IPB70N10S3-12 | Automotive MOSFET IPD35N10S3L-26 | Automotive MOSFET TLE4254EJ S | OPTIREG™ linear voltage regulators (LDO) BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLS203B0EJV | OPTIREG™ linear voltage regulators (LDO) BSP752R | Classic PROFET™ 24V | automotive smart high-side switch SAK-TC364DP-64F300F AA | AURIX™ Family – TC36xDP IPB80N08S2-07 | Automotive MOSFET TLE42744G V33 | OPTIREG™ linear voltage regulators (LDO) TLE9560-3QX | MOTIX™ motor system ICs (SBC) for BDC motors IAUC60N04S6L039 | Automotive MOSFET IPB50N10S3L-16 | Automotive MOSFET IPB70N10S3-12 | Automotive MOSFET IPD35N10S3L-26 | Automotive MOSFET TLE4254EJ S | OPTIREG™ linear voltage regulators (LDO) 1 2 3 4

Summary of Features

  • Dual N-channel Logic Level - Enhancement mode
  • AEC Q101 qualified
  • MSL1 up to 260°C peak reflow
  • 175°C operating temperature
  • Green Product (RoHS compliant)
  • 100% Avalanche tested
  • Feasible for automatic optical inspection (AOI)

Benefits

  • Dual Super S08 can replace multiple DPAKs for significant PCB area savings and system level cost reduction.
  • Bond wire is 200um for up to 20A current
  • Larger source lead frame connection for wire bonding
  • Package: PG-TDSON-8-4
  • Same thermal and electrical performance as a DPAK with the same die size.
  • Exposed pad provides excellent thermal transfer (varies by die size)
  • Two N-Channel MOSFETs in one package with 2 isolated leadframes

Potential Applications

  • Direct Fuel Injection
  • ABS Valves
  • Solenoid control
  • Load Switches
  • LED and Body lighting

Applications

  • Automatic transmission hydraulic system
  • Automotive LED lighting systems
  • Door control module
  • EV traction inverter
  • Multi-port fuel injection

Designers who used this product also designed with


  • IPB80N08S2-07 |
    Automotive MOSFET
  • TLE42744G V33 |
    OPTIREG™ linear voltage regulators (LDO)
  • TLE9560-3QX |
    MOTIX™ motor system ICs (SBC) for BDC motors
  • IAUC60N04S6L039 |
    Automotive MOSFET
  • IPB50N10S3L-16 |
    Automotive MOSFET
  • IPB70N10S3-12 |
    Automotive MOSFET
  • IPD35N10S3L-26 |
    Automotive MOSFET
  • TLE4254EJ S |
    OPTIREG™ linear voltage regulators (LDO)
  • BTS7200-4EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7120-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLS203B0EJV |
    OPTIREG™ linear voltage regulators (LDO)
  • BSP752R |
    Classic PROFET™ 24V | automotive smart high-side switch
  • SAK-TC364DP-64F300F AA |
    AURIX™ Family – TC36xDP
  • IPB80N08S2-07 |
    Automotive MOSFET
  • TLE42744G V33 |
    OPTIREG™ linear voltage regulators (LDO)
  • TLE9560-3QX |
    MOTIX™ motor system ICs (SBC) for BDC motors
  • IAUC60N04S6L039 |
    Automotive MOSFET
  • IPB50N10S3L-16 |
    Automotive MOSFET
  • IPB70N10S3-12 |
    Automotive MOSFET
  • IPD35N10S3L-26 |
    Automotive MOSFET
  • TLE4254EJ S |
    OPTIREG™ linear voltage regulators (LDO)

1
2
3
4

Supplier's Site Datasheet
Electronic Surplus - IPG20N06S4L-26A - 1186240-IPG20N06S4L-26A - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IPG20N06S4L-26A
1186240-IPG20N06S4L-26A
Electronic Surplus - IPG20N06S4L-26A 1186240-IPG20N06S4L-26A
Manufacturer: Infineon Technologies Win Source Part Number: 1186240-IPG20N06S4L- 26A Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1186240-IPG20N06S4L-26A
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
MOSFET N-Ch 55V 20A TDSON-8

MOSFET N-Ch 55V 20A TDSON-8

Buy Now Datasheet

Technical Specifications

  Infineon Technologies AG Win Source Electronics VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPG20N06S4L-26A 1186240-IPG20N06S4L-26A IPG20N06S4L-26A
Product Name Automotive MOSFET Electronic Surplus - IPG20N06S4L-26A MOSFET
Polarity N+N
Transistor Technology / Material Si/SiC
VGS(off) 1.7 volts
rDS(on) 0.0260 ohms
Unlock Full Specs
to access all available technical data