Infineon Technologies AG 600V 25A MOSFET Transistor IPI60R125CP

Description
MOSFETs N-Ch 600V 25A I2PAK-3 CoolMOS CP Product overview: IPI60R125CP from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 25A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPI60R125CP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs N-Ch 600V 25A I2PAK-3 CoolMOS CP Product overview: IPI60R125CP from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 25A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPI60R125CP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 25A MOSFET Transistor
2088-IPI60R125CP
600V 25A MOSFET Transistor 2088-IPI60R125CP
MOSFETs N-Ch 600V 25A I2PAK-3 CoolMOS CP Product overview: IPI60R125CP from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 25A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPI60R125CP can be used for catalog matching and distributor lookup.

MOSFETs N-Ch 600V 25A I2PAK-3 CoolMOS CP Product overview: IPI60R125CP from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 25A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPI60R125CP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPI60R125CP - 1186256-IPI60R125CP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPI60R125CP
1186256-IPI60R125CP
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPI60R125CP 1186256-IPI60R125CP
Manufacturer: Infineon Technologies Win Source Part Number: 1186256-IPI60R125CP Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 1186256-IPI60R125CP
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now
Sheung Wan, Hong Kong
MOSFET N-Ch 600V 25A I2PAK-3 CoolMOS CP

MOSFET N-Ch 600V 25A I2PAK-3 CoolMOS CP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-IPI60R125CP 1186256-IPI60R125CP IPI60R125CP
Product Name 600V 25A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPI60R125CP MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1052MCTR-E - 855018-2SA1052MCTR-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120150B7S - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details