Manufacturer: Infineon Technologies
Win Source Part Number: 1186232-IPG20N06S2L-
Family Name: IPG20N06S2L-65
Manufacturer Homepage: www.infineon.com
Alternative Parts (Cross-Reference): STL7DN6LF3; IPG20N06S2L65XT;
Introduction Date: September 07, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
MOSFET N-Ch 55V 20A TDSON-8 OptiMOS
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1186232-IPG20N06S2L-65 | IPG20N06S2L-65 |
| Product Name | Electronic Surplus - IPG20N06S2L-65 | MOSFET |
| Package Type | SOT3 |