Infineon Technologies AG 650V 20.2A MOSFET Transistor IPI60R190C6

Description
MOSFETs N-Ch 650V 20.2A I2PAK-3 CoolMOS C6 Product overview: IPI60R190C6 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 20.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 20.2A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPI60R190C6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs N-Ch 650V 20.2A I2PAK-3 CoolMOS C6 Product overview: IPI60R190C6 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 20.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 20.2A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPI60R190C6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650V 20.2A MOSFET Transistor
2088-IPI60R190C6
650V 20.2A MOSFET Transistor 2088-IPI60R190C6
MOSFETs N-Ch 650V 20.2A I2PAK-3 CoolMOS C6 Product overview: IPI60R190C6 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 20.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 20.2A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPI60R190C6 can be used for catalog matching and distributor lookup.

MOSFETs N-Ch 650V 20.2A I2PAK-3 CoolMOS C6 Product overview: IPI60R190C6 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 20.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 20.2A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPI60R190C6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPI60R190C6 - 1186258-IPI60R190C6 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPI60R190C6
1186258-IPI60R190C6
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPI60R190C6 1186258-IPI60R190C6
Manufacturer: Infineon Technologies Win Source Part Number: 1186258-IPI60R190C6 Manufacturer Homepage: www.infineon.com Alternative Parts (Cross-Reference): STFI20NM65N; IPI60R190C6XK; AOWF20S60; IPI60R190C6; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1186258-IPI60R190C6
Manufacturer Homepage: www.infineon.com
Alternative Parts (Cross-Reference): STFI20NM65N; IPI60R190C6XK; AOWF20S60; IPI60R190C6;
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
MOSFET N-Ch 650V 20.2A I2PAK-3 CoolMOS C6

MOSFET N-Ch 650V 20.2A I2PAK-3 CoolMOS C6

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-IPI60R190C6 1186258-IPI60R190C6 IPI60R190C6
Product Name 650V 20.2A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPI60R190C6 MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ3C120080K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
4 suppliers