Infineon Technologies AG MOSFETs IPN50R2K0CEATMA1

Description
Infineon IPN50R2K0CEATMA1
Request a Quote Datasheet
Description
Infineon IPN50R2K0CEATMA1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 2442263 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2442263
MOSFETs 2442263
Infineon IPN50R2K0CEATMA1

Infineon IPN50R2K0CEATMA1

Supplier's Site
MOSFETs - 2442262 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2442262
MOSFETs 2442262
Infineon IPN50R2K0CEATMA1

Infineon IPN50R2K0CEATMA1

Supplier's Site
MOSFETs - 2442263P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2442263P
MOSFETs 2442263P
Infineon IPN50R2K0CEATMA1

Infineon IPN50R2K0CEATMA1

Supplier's Site
Single FETs, MOSFETs - IPN50R2K0CEATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPN50R2K0CEATMA1DKR-ND
Single FETs, MOSFETs IPN50R2K0CEATMA1DKR-ND
N-Channel 500V 3.6A (Tc) 5W (Tc) Surface Mount PG-SOT223-3

N-Channel 500V 3.6A (Tc) 5W (Tc) Surface Mount PG-SOT223-3

Buy Now Datasheet
Single FETs, MOSFETs - IPN50R2K0CEATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPN50R2K0CEATMA1CT-ND
Single FETs, MOSFETs IPN50R2K0CEATMA1CT-ND
N-Channel 500V 3.6A (Tc) 5W (Tc) Surface Mount PG-SOT223-3

N-Channel 500V 3.6A (Tc) 5W (Tc) Surface Mount PG-SOT223-3

Buy Now Datasheet
Single FETs, MOSFETs - IPN50R2K0CEATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPN50R2K0CEATMA1TR-ND
Single FETs, MOSFETs IPN50R2K0CEATMA1TR-ND
N-Channel 500V 3.6A (Tc) 5W (Tc) Surface Mount PG-SOT223-3

N-Channel 500V 3.6A (Tc) 5W (Tc) Surface Mount PG-SOT223-3

Buy Now Datasheet
 - IPN50R2K0CEATMA1 - Rochester Electronics
Newburyport, MA, United States
IPN50R2K0CEATMA1 - MOSFET

IPN50R2K0CEATMA1 - MOSFET

Supplier's Site Datasheet
Mosfet, N-Ch, 500V, 3.6A, Sot-223-3; Transistor Polarity Infineon - 97Y1827 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 500V, 3.6A, Sot-223-3; Transistor Polarity Infineon
97Y1827
Mosfet, N-Ch, 500V, 3.6A, Sot-223-3; Transistor Polarity Infineon 97Y1827
MOSFET, N-CH, 500V, 3.6A, SOT-223-3; Transistor Polarity:N Channel; Continuous Drain Current Id:3.6A; Drain Source Voltage Vds:500V; On Resistance Rds(on):1.8ohm; Rds(on) Test Voltage Vgs:13V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

MOSFET, N-CH, 500V, 3.6A, SOT-223-3; Transistor Polarity:N Channel; Continuous Drain Current Id:3.6A; Drain Source Voltage Vds:500V; On Resistance Rds(on):1.8ohm; Rds(on) Test Voltage Vgs:13V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPN50R2K0CEATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPN50R2K0CEATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPN50R2K0CEATMA1
MOSFET N-CH 500V 3.6A SOT223

MOSFET N-CH 500V 3.6A SOT223

Supplier's Site
MOSFET CONSUMER

MOSFET CONSUMER

Buy Now Datasheet
Single FETs, MOSFETs - IPN50R2K0CEATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPN50R2K0CEATMA1
Single FETs, MOSFETs IPN50R2K0CEATMA1
MOSFET N-CH 500V 3.6A SOT223

MOSFET N-CH 500V 3.6A SOT223

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Rochester Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2442263 IPN50R2K0CEATMA1DKR-ND IPN50R2K0CEATMA1 97Y1827 IPN50R2K0CEATMA1 IPN50R2K0CEATMA1 IPN50R2K0CEATMA1
Product Name MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 500V, 3.6A, Sot-223-3; Transistor Polarity Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Package Type SOT223; SOT-223 TO-261-4, TO-261AA PG-SOT223-3 TO-3; SOT223 Surface Mount TO-261-4, TO-261AA
Polarity N-Channel N-Channel; N-Channel
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IDSS 3600 milliamps 3600 milliamps
rDS(on) 1.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single IGBTs - 448-AIKW50N60CTXKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
8 suppliers