Infineon Technologies AG Single FETs, MOSFETs IPI111N15N3GAKSA1

Description
N-Channel 150V 83A (Tc) 214W (Tc) Through Hole PG-TO262-3
Request a Quote Datasheet
Description
N-Channel 150V 83A (Tc) 214W (Tc) Through Hole PG-TO262-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IPI111N15N3GAKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPI111N15N3GAKSA1-ND
Single FETs, MOSFETs IPI111N15N3GAKSA1-ND
N-Channel 150V 83A (Tc) 214W (Tc) Through Hole PG-TO262-3

N-Channel 150V 83A (Tc) 214W (Tc) Through Hole PG-TO262-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPI111N15N3GAKSA1 - 874800-IPI111N15N3GAKSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPI111N15N3GAKSA1
874800-IPI111N15N3GAKSA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPI111N15N3GAKSA1 874800-IPI111N15N3GAKSA1
Manufacturer: Infineon Technologies Win Source Part Number: 874800-IPI111N15N3GA KSA1 Series: OptiMOS™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 150 V 83A (Tc) 214W (Tc) Through Hole PG-TO262-3 Package: TO-262-3 Long Leads, I2Pak, TO-262AA Package: Tube Mounting: Through Hole Family Name: IPI111 Categories: Discrete Semiconductor Products Case / Package: PG-TO262-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: IPI111N15N3 G, IPI111N15N3 G-ND, SP000680232

Manufacturer: Infineon Technologies
Win Source Part Number: 874800-IPI111N15N3GAKSA1
Series: OptiMOS™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 150 V 83A (Tc) 214W (Tc) Through Hole PG-TO262-3
Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Package: Tube
Mounting: Through Hole
Family Name: IPI111
Categories: Discrete Semiconductor Products
Case / Package: PG-TO262-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: IPI111N15N3 G, IPI111N15N3 G-ND, SP000680232

Buy Now Datasheet
Singapore, Singapore
150V 83A MOSFET Transistor
278-IPI111N15N3GAKSA1
150V 83A MOSFET Transistor 278-IPI111N15N3GAKSA1
MOSFET N-CH 150V 83A TO262-3 Product overview: IPI111N15N3GAKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 83A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 83A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPI111N15N3GAKSA 1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 150V 83A TO262-3 Product overview: IPI111N15N3GAKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 83A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 83A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPI111N15N3GAKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPI111N15N3GAKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPI111N15N3GAKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPI111N15N3GAKSA1
MOSFET N-CH 150V 83A TO262-3

MOSFET N-CH 150V 83A TO262-3

Supplier's Site
MOSFET N-Ch 150V 83A I2PAK-3

MOSFET N-Ch 150V 83A I2PAK-3

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPI111N15N3GAKSA1-ND 874800-IPI111N15N3GAKSA1 278-IPI111N15N3GAKSA1 IPI111N15N3GAKSA1 IPI111N15N3GAKSA1
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPI111N15N3GAKSA1 150V 83A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA SOT3; PG-TO262-3 Tube TO-262-3 Long Leads, I2PAK, TO-262AA
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 12 Watt Discrete Power GaN on SiC HEMT - TGF2953 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18.2 dB
View Details
2 suppliers
Single IGBTs - 448-AIKB50N65DF5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
4 suppliers