Infineon Technologies AG Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single IPL60R075CFD7AUMA1

Description
Win Source Part Number: 1006201-IPL60R075CFD 7AUMA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: CoolMOS™ CFD7 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 33A (Tc) Rds On (Max) @ Id, Vgs: 75mOhm @ 15.1A, 10V Vgs(th) (Max) @ Id: 4.5V @ 760µA Power Dissipation (Max): 189W (Tc) Package / Case: 4-PowerTSFN Supplier Device Package: PG-VSON-4 Gate Charge (Qg) (Max) @ Vgs: 67 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2721 pF @ 400 V Vgs (Max): ±20V Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: IPL60R075CFD7AUMA1TR ,SP001617972,IPL60R0 75CFD7AUMA1DKR,IPL60 R075CFD7,IPL60R075CF D7AUMA1CT,IPL60R075C FD7AUMA1-ND Base Product Number: IPL60R075 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1006201-IPL60R075CFD 7AUMA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: CoolMOS™ CFD7 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 33A (Tc) Rds On (Max) @ Id, Vgs: 75mOhm @ 15.1A, 10V Vgs(th) (Max) @ Id: 4.5V @ 760µA Power Dissipation (Max): 189W (Tc) Package / Case: 4-PowerTSFN Supplier Device Package: PG-VSON-4 Gate Charge (Qg) (Max) @ Vgs: 67 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2721 pF @ 400 V Vgs (Max): ±20V Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: IPL60R075CFD7AUMA1TR ,SP001617972,IPL60R0 75CFD7AUMA1DKR,IPL60 R075CFD7,IPL60R075CF D7AUMA1CT,IPL60R075C FD7AUMA1-ND Base Product Number: IPL60R075 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1006201-IPL60R075CFD7AUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1006201-IPL60R075CFD7AUMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1006201-IPL60R075CFD7AUMA1
Win Source Part Number: 1006201-IPL60R075CFD 7AUMA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: CoolMOS™ CFD7 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 33A (Tc) Rds On (Max) @ Id, Vgs: 75mOhm @ 15.1A, 10V Vgs(th) (Max) @ Id: 4.5V @ 760µA Power Dissipation (Max): 189W (Tc) Package / Case: 4-PowerTSFN Supplier Device Package: PG-VSON-4 Gate Charge (Qg) (Max) @ Vgs: 67 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2721 pF @ 400 V Vgs (Max): ±20V Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: IPL60R075CFD7AUMA1TR ,SP001617972,IPL60R0 75CFD7AUMA1DKR,IPL60 R075CFD7,IPL60R075CF D7AUMA1CT,IPL60R075C FD7AUMA1-ND Base Product Number: IPL60R075 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1006201-IPL60R075CFD7AUMA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: CoolMOS™ CFD7
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 33A (Tc)
Rds On (Max) @ Id, Vgs: 75mOhm @ 15.1A, 10V
Vgs(th) (Max) @ Id: 4.5V @ 760µA
Power Dissipation (Max): 189W (Tc)
Package / Case: 4-PowerTSFN
Supplier Device Package: PG-VSON-4
Gate Charge (Qg) (Max) @ Vgs: 67 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2721 pF @ 400 V
Vgs (Max): ±20V
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: IPL60R075CFD7AUMA1TR,SP001617972,IPL60R075CFD7AUMA1DKR,IPL60R075CFD7,IPL60R075CFD7AUMA1CT,IPL60R075CFD7AUMA1-ND
Base Product Number: IPL60R075
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - IPL60R075CFD7AUMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPL60R075CFD7AUMA1TR-ND
Single FETs, MOSFETs IPL60R075CFD7AUMA1TR-ND
N-Channel 650V 33A (Tc) 189W (Tc) Surface Mount PG-VSON-4

N-Channel 650V 33A (Tc) 189W (Tc) Surface Mount PG-VSON-4

Buy Now Datasheet
Single FETs, MOSFETs - IPL60R075CFD7AUMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPL60R075CFD7AUMA1CT-ND
Single FETs, MOSFETs IPL60R075CFD7AUMA1CT-ND
N-Channel 650V 33A (Tc) 189W (Tc) Surface Mount PG-VSON-4

N-Channel 650V 33A (Tc) 189W (Tc) Surface Mount PG-VSON-4

Buy Now Datasheet
Single FETs, MOSFETs - IPL60R075CFD7AUMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPL60R075CFD7AUMA1DKR-ND
Single FETs, MOSFETs IPL60R075CFD7AUMA1DKR-ND
N-Channel 650V 33A (Tc) 189W (Tc) Surface Mount PG-VSON-4

N-Channel 650V 33A (Tc) 189W (Tc) Surface Mount PG-VSON-4

Buy Now Datasheet
Singapore, Singapore
600V 33A MOSFET Transistor
278-IPL60R075CFD7AUMA1
600V 33A MOSFET Transistor 278-IPL60R075CFD7AUMA1
MOSFET N-CH 600V 33A 4VSON Product overview: IPL60R075CFD7AUMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 33A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 33A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPL60R075CFD7AUM A1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 33A 4VSON Product overview: IPL60R075CFD7AUMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 33A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 33A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPL60R075CFD7AUMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 2224910 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2224910
MOSFETs 2224910
Infineon IPL60R075CFD7AUMA1

Infineon IPL60R075CFD7AUMA1

Supplier's Site
MOSFETs - 2224912 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2224912
MOSFETs 2224912
Infineon IPL60R075CFD7AUMA1

Infineon IPL60R075CFD7AUMA1

Supplier's Site
MOSFETs - 2224912P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2224912P
MOSFETs 2224912P
Infineon IPL60R075CFD7AUMA1

Infineon IPL60R075CFD7AUMA1

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPL60R075CFD7AUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPL60R075CFD7AUMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPL60R075CFD7AUMA1
MOSFET N-CH 600V 33A 4VSON

MOSFET N-CH 600V 33A 4VSON

Supplier's Site
MOSFET HIGH POWER_NEW

MOSFET HIGH POWER_NEW

Buy Now Datasheet
Mosfet, N-Ch, 600V, 33A, Vson; Transistor Polarity Infineon - 43AC9324 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 33A, Vson; Transistor Polarity Infineon
43AC9324
Mosfet, N-Ch, 600V, 33A, Vson; Transistor Polarity Infineon 43AC9324
MOSFET, N-CH, 600V, 33A, VSON; Transistor Polarity:N Channel; Continuous Drain Current Id:33A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.066ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power Dissipation RoHS Compliant: Yes

MOSFET, N-CH, 600V, 33A, VSON; Transistor Polarity:N Channel; Continuous Drain Current Id:33A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.066ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power Dissipation RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1006201-IPL60R075CFD7AUMA1 IPL60R075CFD7AUMA1TR-ND 278-IPL60R075CFD7AUMA1 2224910 IPL60R075CFD7AUMA1 IPL60R075CFD7AUMA1 43AC9324
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs 600V 33A MOSFET Transistor MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 600V, 33A, Vson; Transistor Polarity Infineon
Polarity N-Channel N-Channel N-Channel
PD 189000 milliwatts 189 milliwatts
TJ -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type SOT3 4-PowerTSFN Tape & Reel (TR) ThinPAK 4-PowerTSFN TO-3
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data