IPI120N04S3-02 is an N-channel enhancement mode MOSFET in PG-TO262-3-1 package, rated for 40 V drain-source voltage and 120 A continuous drain current. It features an ultra-low maximum on-state resistance of 2.3 mΩ at 10 V gate drive, 175 °C operating temperature, and is AEC-Q101 qualified for automotive applications. The device is RoHS compliant, 100% avalanche tested, and has a thermal resistance from junction to case of 0.5 K/W. Gate charge totals up to 210 nC, with a gate plateau voltage of 5 V. The integrated reverse diode conducts up to 120 A continuous and 480 A pulsed current. Operating and storage temperature range is -55 °C to +175 °C.
MOSFET N-Ch 40V 120A I2PAK-3 OptiMOS-T
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IPI120N04S3-02 |
| Product Name | MOSFET |