IPI110N20N3 G is an N-channel MOSFET designed for high-frequency switching and synchronous rectification, packaged in PG-TO262-3. It features a drain-source voltage rating of 200 V, a continuous drain current of 88 A at 25 °C, and a maximum on-resistance of 10.7 mA at 10 V gate-source voltage. The device operates at temperatures up to 175 °C and has a thermal resistance from junction to case of 0.5 K/W. It is RoHS compliant, halogen-free, qualified per JEDEC standards, and meets IEC 60286-3 climatic classification. The transistor is optimized for low gate charge and excellent FOM, with reverse diode performance characterized by a forward voltage of 1 to 1.2 V and a reverse recovery time of 142 ns.
MOSFET N-Ch 200V 88A I2PAK-3 OptiMOS 3
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IPI110N20N3 G |
| Product Name | MOSFET |