Infineon Technologies AG Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPL60R299CPAUMA1

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPL60R299CPAUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPL60R299CPAUMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPL60R299CPAUMA1
MOSFET N-CH 600V 11.1A 4VSON

MOSFET N-CH 600V 11.1A 4VSON

Supplier's Site
Single FETs, MOSFETs - IPL60R299CPAUMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPL60R299CPAUMA1TR-ND
Single FETs, MOSFETs IPL60R299CPAUMA1TR-ND
N-Channel 650V 11.1A (Tc) 96W (Tc) Surface Mount PG-VSON-4

N-Channel 650V 11.1A (Tc) 96W (Tc) Surface Mount PG-VSON-4

Supplier's Site Datasheet
Single FETs, MOSFETs - IPL60R299CPAUMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPL60R299CPAUMA1CT-ND
Single FETs, MOSFETs IPL60R299CPAUMA1CT-ND
N-Channel 650V 11.1A (Tc) 96W (Tc) Surface Mount PG-VSON-4

N-Channel 650V 11.1A (Tc) 96W (Tc) Surface Mount PG-VSON-4

Supplier's Site Datasheet
Single FETs, MOSFETs - IPL60R299CPAUMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPL60R299CPAUMA1DKR-ND
Single FETs, MOSFETs IPL60R299CPAUMA1DKR-ND
N-Channel 650V 11.1A (Tc) 96W (Tc) Surface Mount PG-VSON-4

N-Channel 650V 11.1A (Tc) 96W (Tc) Surface Mount PG-VSON-4

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324442-IPL60R299CPAUMA1 - Win Source Electronics
Yishun, Singapore
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324442-IPL60R299CPAUMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324442-IPL60R299CPAUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 1324442-IPL60R299CPA UMA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 11.1A (Tc) Rds On (Max) @ Id, Vgs: 299mOhm @ 6.6A, 10V Vgs(th) (Max) @ Id: 3.5V @ 440µA Power Dissipation (Max): 96W (Tc) Supplier Device Package: PG-VSON-4 Gate Charge (Qg) (Max) @ Vgs: 22 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1100 pF @ 100 V Vgs (Max): ±20V Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: 4-PowerTSFN ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: IPL60R299CPAUMA1CT,I PL60R299CP,IPL60R299 CP-ND,2156-IPL60R299 CPAUMA1,IPL60R299CPA UMA1DKR,SP000841896, IPL60R299CPCT,IPL60R 299CPDKR,IPL60R299CP TR-ND,IPL60R299CPCT- ND,IPL60R299CPAUMA1T R,IPL60R299CPDKR-ND, INFINFIPL60R299CPAUM A1 Base Product Number: IPL60R299 Product Status: Not For New Designs Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant

Manufacturer: Infineon Technologies
Win Source Part Number: 1324442-IPL60R299CPAUMA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 11.1A (Tc)
Rds On (Max) @ Id, Vgs: 299mOhm @ 6.6A, 10V
Vgs(th) (Max) @ Id: 3.5V @ 440µA
Power Dissipation (Max): 96W (Tc)
Supplier Device Package: PG-VSON-4
Gate Charge (Qg) (Max) @ Vgs: 22 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1100 pF @ 100 V
Vgs (Max): ±20V
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Case / Package: 4-PowerTSFN
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: IPL60R299CPAUMA1CT,IPL60R299CP,IPL60R299CP-ND,2156-IPL60R299CPAUMA1,IPL60R299CPAUMA1DKR,SP000841896,IPL60R299CPCT,IPL60R299CPDKR,IPL60R299CPTR-ND,IPL60R299CPCT-ND,IPL60R299CPAUMA1TR,IPL60R299CPDKR-ND,INFINFIPL60R299CPAUMA1
Base Product Number: IPL60R299
Product Status: Not For New Designs
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: ROHS3 Compliant

Supplier's Site Datasheet
 - IPL60R299CPAUMA1 - Rochester Electronics
Newburyport, MA, United States
IPL60R299 - 600V CoolMOS N-Channel Power MOSFET

IPL60R299 - 600V CoolMOS N-Channel Power MOSFET

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited DigiKey Win Source Electronics Rochester Electronics
Product Category RF Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET
Product Number IPL60R299CPAUMA1 IPL60R299CPAUMA1TR-ND 1324442-IPL60R299CPAUMA1 IPL60R299CPAUMA1
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
Package Type 4-PowerTSFN 4-PowerTSFN SOT3; 4-PowerTSFN PG-VSON-4
Unlock Full Specs
to access all available technical data

Similar Products

CSD19505KCS 80V, N-Channel NexFET™ Power MOSFET - CSD19505KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 80 volts
IDSS 201000 milliamps
View Details
7 suppliers
Power MOSFETs - Super J  MOS S2FD Model: FMW60N043S2FDHF - Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.0430 ohms
IDSS 77500 milliamps
View Details
N-Channel Power MOSFET - BSC097N06NS - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0097 ohms
View Details
5 suppliers
650V 35A TO-3PF, Low-noise Power MOSFET - R6535ENZ - ROHM Semiconductor GmbH
Specs
Polarity N-Channel
V(BR)DSS 650 volts
IDSS 35000 milliamps
View Details