Infineon Technologies AG Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single IPI14N03LA

Description
Win Source Part Number: 1185943-IPI14N03LA Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: OptiMOS™ Package: Tube Standard Package: 500 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 25 V Current - Continuous Drain (Id) @ 25°C: 30A (Tc) Rds On (Max) @ Id, Vgs: 13.9mOhm @ 30A, 10V Vgs(th) (Max) @ Id: 2V @ 20µA Power Dissipation (Max): 46W (Tc) Mounting Type: Through Hole Package / Case: TO-262-3 Long Leads, I²Pak, TO-262AA Supplier Device Package: PG-TO262-3 Gate Charge (Qg) (Max) @ Vgs: 8.3 nC @ 5 V Input Capacitance (Ciss) (Max) @ Vds: 1043 pF @ 15 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SP000014029,IPI14N03 LAX Base Product Number: IPI14N Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote
Description
Win Source Part Number: 1185943-IPI14N03LA Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: OptiMOS™ Package: Tube Standard Package: 500 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 25 V Current - Continuous Drain (Id) @ 25°C: 30A (Tc) Rds On (Max) @ Id, Vgs: 13.9mOhm @ 30A, 10V Vgs(th) (Max) @ Id: 2V @ 20µA Power Dissipation (Max): 46W (Tc) Mounting Type: Through Hole Package / Case: TO-262-3 Long Leads, I²Pak, TO-262AA Supplier Device Package: PG-TO262-3 Gate Charge (Qg) (Max) @ Vgs: 8.3 nC @ 5 V Input Capacitance (Ciss) (Max) @ Vds: 1043 pF @ 15 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SP000014029,IPI14N03 LAX Base Product Number: IPI14N Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IPI14N03LA is an N-channel MOSFET designed for high-frequency dc/dc converters, featuring a maximum drain-source voltage of 25 V and a continuous drain current of 30 A at 25 °C. It is housed in a PG-TO262-3-1 package with a maximum on-state resistance of 13.9 mΩ at 10 V gate-source voltage and 30 A drain current. The device supports an operating junction temperature up to 175 °C and has a thermal resistance from junction to case of 3.2 K/W. It is RoHS compliant, qualified to JEDEC standards, and rated for a gate-source voltage of ±20 V. Total gate charge is specified up to 8.3 nC at 5 V gate-drive voltage, and input capacitance reaches 1043 pF at 15 V drain-source voltage.

Datasheet Summary
Powered by GS/AI

The IPI14N03LA is an N-channel MOSFET designed for high-frequency dc/dc converters, featuring a maximum drain-source voltage of 25 V and a continuous drain current of 30 A at 25 °C. It is housed in a PG-TO262-3-1 package with a maximum on-state resistance of 13.9 mΩ at 10 V gate-source voltage and 30 A drain current. The device supports an operating junction temperature up to 175 °C and has a thermal resistance from junction to case of 3.2 K/W. It is RoHS compliant, qualified to JEDEC standards, and rated for a gate-source voltage of ±20 V. Total gate charge is specified up to 8.3 nC at 5 V gate-drive voltage, and input capacitance reaches 1043 pF at 15 V drain-source voltage.

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1185943-IPI14N03LA - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1185943-IPI14N03LA
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1185943-IPI14N03LA
Win Source Part Number: 1185943-IPI14N03LA Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: OptiMOS™ Package: Tube Standard Package: 500 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 25 V Current - Continuous Drain (Id) @ 25°C: 30A (Tc) Rds On (Max) @ Id, Vgs: 13.9mOhm @ 30A, 10V Vgs(th) (Max) @ Id: 2V @ 20µA Power Dissipation (Max): 46W (Tc) Mounting Type: Through Hole Package / Case: TO-262-3 Long Leads, I²Pak, TO-262AA Supplier Device Package: PG-TO262-3 Gate Charge (Qg) (Max) @ Vgs: 8.3 nC @ 5 V Input Capacitance (Ciss) (Max) @ Vds: 1043 pF @ 15 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SP000014029,IPI14N03 LAX Base Product Number: IPI14N Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1185943-IPI14N03LA
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: OptiMOS™
Package: Tube
Standard Package: 500
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 25 V
Current - Continuous Drain (Id) @ 25°C: 30A (Tc)
Rds On (Max) @ Id, Vgs: 13.9mOhm @ 30A, 10V
Vgs(th) (Max) @ Id: 2V @ 20µA
Power Dissipation (Max): 46W (Tc)
Mounting Type: Through Hole
Package / Case: TO-262-3 Long Leads, I²Pak, TO-262AA
Supplier Device Package: PG-TO262-3
Gate Charge (Qg) (Max) @ Vgs: 8.3 nC @ 5 V
Input Capacitance (Ciss) (Max) @ Vds: 1043 pF @ 15 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: SP000014029,IPI14N03LAX
Base Product Number: IPI14N
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1185943-IPI14N03LA
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
Polarity N-Channel
Unlock Full Specs
to access all available technical data