Manufacturer: Infineon Technologies
Win Source Part Number: 069019-IPI60R380C6
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 83W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO262-3
Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 10.6A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 320μA
Max Gate Charge: 32nC @ 10V
Max Input Capacitance: 700pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 380 mOhm @ 3.8A, 10V
Alternative Parts (Cross-Reference): FCI11N60; STB11NM60FD-1; STB11NM60-1; IPI60R380C6;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
MOSFET N-CH 600V 10.6A TO262 Product overview: IPI60R380C6 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 10.6A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPI60R380C6 can be used for catalog matching and distributor lookup.
MOSFET N-Ch 650V 10.6A I2PAK-3 CoolMOS C6
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 069019-IPI60R380C6 | 285-IPI60R380C6 | IPI60R380C6 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPI60R380C6 | 600V 10.6A MOSFET Transistor | MOSFET |
| Polarity | N-Channel; N-Channel | N-Channel | |
| V(BR)DSS | 600 volts | ||
| PD | 83000 milliwatts | 83000 milliwatts |