Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPI50R140CP IPI50R140CP

Description
Manufacturer: Infineon Technologies Win Source Part Number: 069015-IPI50R140CP Categories: Discrete Semiconductor Products Status: Active Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 069015-IPI50R140CP Categories: Discrete Semiconductor Products Status: Active Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPI50R140CP - 069015-IPI50R140CP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPI50R140CP
069015-IPI50R140CP
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPI50R140CP 069015-IPI50R140CP
Manufacturer: Infineon Technologies Win Source Part Number: 069015-IPI50R140CP Categories: Discrete Semiconductor Products Status: Active Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 069015-IPI50R140CP
Categories: Discrete Semiconductor Products
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - IPI50R140CP-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPI50R140CP-ND
Single FETs, MOSFETs IPI50R140CP-ND
N-Channel 550V 23A (Tc) 192W (Tc) Through Hole PG-TO262-3

N-Channel 550V 23A (Tc) 192W (Tc) Through Hole PG-TO262-3

Buy Now Datasheet
Singapore, Singapore
550V 23A MOSFET Transistor
278-IPI50R140CP
550V 23A MOSFET Transistor 278-IPI50R140CP
MOSFET N-CH 550V 23A TO262-3 Product overview: IPI50R140CP from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 550V, 23A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 550V, 23A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPI50R140CP can be used for catalog matching and distributor lookup.

MOSFET N-CH 550V 23A TO262-3 Product overview: IPI50R140CP from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 550V, 23A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 550V, 23A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPI50R140CP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPI50R140CP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPI50R140CP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPI50R140CP
MOSFET N-CH 550V 23A TO262-3

MOSFET N-CH 550V 23A TO262-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 069015-IPI50R140CP IPI50R140CP-ND 278-IPI50R140CP IPI50R140CP
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPI50R140CP Single FETs, MOSFETs 550V 23A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3 TO-262-3 Long Leads, I2PAK, TO-262AA Tube TO-262-3 Long Leads, I2PAK, TO-262AA
Polarity N-Channel N-Channel
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 25 GHz, 5 Watt, 28 V GaN RF Transistor - TGF2935 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 16 dB
View Details
24V 240A MOSFET Transistor - 278-AUIRF1324S-7P - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 24 volts
PD 300000 milliwatts
View Details
7 suppliers