Infineon Technologies AG 100V 53A MOSFET Transistor IPI16CN10NG

Description
MOSFET N-CH 100V 53A TO262-3 Product overview: IPI16CN10NG from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 53A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 53A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPI16CN10NG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 100V 53A TO262-3 Product overview: IPI16CN10NG from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 53A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 53A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPI16CN10NG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 53A MOSFET Transistor
285-IPI16CN10NG
100V 53A MOSFET Transistor 285-IPI16CN10NG
MOSFET N-CH 100V 53A TO262-3 Product overview: IPI16CN10NG from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 53A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 53A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPI16CN10NG can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 53A TO262-3 Product overview: IPI16CN10NG from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 53A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 53A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPI16CN10NG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPI16CN10NG - 040640-IPI16CN10NG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPI16CN10NG
040640-IPI16CN10NG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPI16CN10NG 040640-IPI16CN10NG
Manufacturer: Infineon Technologies Win Source Part Number: 040640-IPI16CN10NG Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 100W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PG-TO262-3 Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 53A (Tc) Gate-Source Threshold Voltage: 4V @ 61μA Max Gate Charge: 48nC @ 10V Max Input Capacitance: 3220pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 16.2 mOhm @ 53A, 10V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 040640-IPI16CN10NG
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 100W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: PG-TO262-3
Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 53A (Tc)
Gate-Source Threshold Voltage: 4V @ 61μA
Max Gate Charge: 48nC @ 10V
Max Input Capacitance: 3220pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 16.2 mOhm @ 53A, 10V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-IPI16CN10NG 040640-IPI16CN10NG
Product Name 100V 53A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPI16CN10NG
Polarity N-Channel N-Channel; N-Channel
PD 100000 milliwatts 100000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1464818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type To220ab
View Details
N-channel 80 V, 3.1 mOhm, Standard level MOSFET in LFPAK56 - BUK7Y3R1-80MX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 80 volts
IDSS 160000 milliamps
View Details
2 suppliers
CSD16404Q5A N-Channel NexFET™ Power MOSFET - CSD16404Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0072 ohms
View Details
9 suppliers