Infineon Technologies AG Automotive MOSFET IPG20N06S2L-35A

Description
Summary of Features Dual N-channel Logic Level - Enhancement mode AEC Q101 qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green Product (RoHS compliant) 100% Avalanche tested Feasible for automatic optical inspection (AOI) Benefits Dual Super S08 can replace multiple DPAKs for significant PCB area savings and system level cost reduction. Bond wire is 200um for up to 20A current Larger source lead frame connection for wire bonding Package: PG-TDSON-8-4 Same thermal and electrical performance as a DPAK with the same die size. Exposed pad provides excellent thermal transfer (varies by die size) Two N-Channel MOSFETs in one package with 2 isolated leadframes Potential Applications Direct Fuel Injection ABS Valves Solenoid control Load Switches LED and Body lighting Applications Active suspension control Automotive electric pumps and fans 12 V Diesel direct injection Multi-port fuel injection Designers who used this product also designed with IPD90N04S4-03 | Automotive MOSFET TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) SAK-TC297T-96F300N BC | AURIX™ Family – TC29xT BSS83P | Small signal/small power MOSFET TLE9201SG | MOTIX™ full-bridge ICs for BDC motors SAK-TC277TC-64F200S DC | AURIX™ Family – TC27xT BSS314PE | Small signal/small power MOSFET IPD90N04S4-03 | Automotive MOSFET TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) SAK-TC297T-96F300N BC | AURIX™ Family – TC29xT BSS83P | Small signal/small power MOSFET TLE9201SG | MOTIX™ full-bridge ICs for BDC motors SAK-TC277TC-64F200S DC | AURIX™ Family – TC27xT BSS314PE | Small signal/small power MOSFET IPD90N04S4-03 | Automotive MOSFET 1 2
Request a Quote
Description
Summary of Features Dual N-channel Logic Level - Enhancement mode AEC Q101 qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green Product (RoHS compliant) 100% Avalanche tested Feasible for automatic optical inspection (AOI) Benefits Dual Super S08 can replace multiple DPAKs for significant PCB area savings and system level cost reduction. Bond wire is 200um for up to 20A current Larger source lead frame connection for wire bonding Package: PG-TDSON-8-4 Same thermal and electrical performance as a DPAK with the same die size. Exposed pad provides excellent thermal transfer (varies by die size) Two N-Channel MOSFETs in one package with 2 isolated leadframes Potential Applications Direct Fuel Injection ABS Valves Solenoid control Load Switches LED and Body lighting Applications Active suspension control Automotive electric pumps and fans 12 V Diesel direct injection Multi-port fuel injection Designers who used this product also designed with IPD90N04S4-03 | Automotive MOSFET TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) SAK-TC297T-96F300N BC | AURIX™ Family – TC29xT BSS83P | Small signal/small power MOSFET TLE9201SG | MOTIX™ full-bridge ICs for BDC motors SAK-TC277TC-64F200S DC | AURIX™ Family – TC27xT BSS314PE | Small signal/small power MOSFET IPD90N04S4-03 | Automotive MOSFET TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) SAK-TC297T-96F300N BC | AURIX™ Family – TC29xT BSS83P | Small signal/small power MOSFET TLE9201SG | MOTIX™ full-bridge ICs for BDC motors SAK-TC277TC-64F200S DC | AURIX™ Family – TC27xT BSS314PE | Small signal/small power MOSFET IPD90N04S4-03 | Automotive MOSFET 1 2
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IPG20N06S2L-35A is a dual N-channel logic level enhancement mode MOSFET designed for automotive applications. It is packaged in a PG-TDSON-8 case with an operating temperature range of -55°C to +175°C and is AEC-Q101 qualified. The device has a continuous drain current of 20 A per channel, a drain-source breakdown voltage of 55 V, and a maximum on-state resistance of 44 mΩ at 4.5 V gate-source voltage. It supports 100% avalanche testing, is RoHS compliant, and has a peak reflow temperature rating of 260°C. Thermal resistance from junction to case is 2.3 K/W. The part features isolated leadframes and is feasible for automatic optical inspection.

Datasheet Summary
Powered by GS/AI

The IPG20N06S2L-35A is a dual N-channel logic level enhancement mode MOSFET designed for automotive applications. It is packaged in a PG-TDSON-8 case with an operating temperature range of -55°C to +175°C and is AEC-Q101 qualified. The device has a continuous drain current of 20 A per channel, a drain-source breakdown voltage of 55 V, and a maximum on-state resistance of 44 mΩ at 4.5 V gate-source voltage. It supports 100% avalanche testing, is RoHS compliant, and has a peak reflow temperature rating of 260°C. Thermal resistance from junction to case is 2.3 K/W. The part features isolated leadframes and is feasible for automatic optical inspection.

Suppliers

Company
Product
Description
Supplier Links
Automotive MOSFET - IPG20N06S2L-35A - Infineon Technologies AG
Neubiberg, Germany
Automotive MOSFET
IPG20N06S2L-35A
Automotive MOSFET IPG20N06S2L-35A
Summary of Features Dual N-channel Logic Level - Enhancement mode AEC Q101 qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green Product (RoHS compliant) 100% Avalanche tested Feasible for automatic optical inspection (AOI) Benefits Dual Super S08 can replace multiple DPAKs for significant PCB area savings and system level cost reduction. Bond wire is 200um for up to 20A current Larger source lead frame connection for wire bonding Package: PG-TDSON-8-4 Same thermal and electrical performance as a DPAK with the same die size. Exposed pad provides excellent thermal transfer (varies by die size) Two N-Channel MOSFETs in one package with 2 isolated leadframes Potential Applications Direct Fuel Injection ABS Valves Solenoid control Load Switches LED and Body lighting Applications Active suspension control Automotive electric pumps and fans 12 V Diesel direct injection Multi-port fuel injection Designers who used this product also designed with IPD90N04S4-03 | Automotive MOSFET TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) SAK-TC297T-96F300N BC | AURIX™ Family – TC29xT BSS83P | Small signal/small power MOSFET TLE9201SG | MOTIX™ full-bridge ICs for BDC motors SAK-TC277TC-64F200S DC | AURIX™ Family – TC27xT BSS314PE | Small signal/small power MOSFET IPD90N04S4-03 | Automotive MOSFET TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) SAK-TC297T-96F300N BC | AURIX™ Family – TC29xT BSS83P | Small signal/small power MOSFET TLE9201SG | MOTIX™ full-bridge ICs for BDC motors SAK-TC277TC-64F200S DC | AURIX™ Family – TC27xT BSS314PE | Small signal/small power MOSFET IPD90N04S4-03 | Automotive MOSFET 1 2

Summary of Features

  • Dual N-channel Logic Level - Enhancement mode
  • AEC Q101 qualified
  • MSL1 up to 260°C peak reflow
  • 175°C operating temperature
  • Green Product (RoHS compliant)
  • 100% Avalanche tested
  • Feasible for automatic optical inspection (AOI)

Benefits

  • Dual Super S08 can replace multiple DPAKs for significant PCB area savings and system level cost reduction.
  • Bond wire is 200um for up to 20A current
  • Larger source lead frame connection for wire bonding
  • Package: PG-TDSON-8-4
  • Same thermal and electrical performance as a DPAK with the same die size.
  • Exposed pad provides excellent thermal transfer (varies by die size)
  • Two N-Channel MOSFETs in one package with 2 isolated leadframes

Potential Applications

  • Direct Fuel Injection
  • ABS Valves
  • Solenoid control
  • Load Switches
  • LED and Body lighting

Applications

  • Active suspension control
  • Automotive electric pumps and fans 12 V
  • Diesel direct injection
  • Multi-port fuel injection

Designers who used this product also designed with


  • IPD90N04S4-03 |
    Automotive MOSFET
  • TLE4250-2G |
    OPTIREG™ linear voltage regulators (LDO)
  • SAK-TC297T-96F300N BC |
    AURIX™ Family – TC29xT
  • BSS83P |
    Small signal/small power MOSFET
  • TLE9201SG |
    MOTIX™ full-bridge ICs for BDC motors
  • SAK-TC277TC-64F200S DC |
    AURIX™ Family – TC27xT
  • BSS314PE |
    Small signal/small power MOSFET
  • IPD90N04S4-03 |
    Automotive MOSFET
  • TLE4250-2G |
    OPTIREG™ linear voltage regulators (LDO)
  • SAK-TC297T-96F300N BC |
    AURIX™ Family – TC29xT
  • BSS83P |
    Small signal/small power MOSFET
  • TLE9201SG |
    MOTIX™ full-bridge ICs for BDC motors
  • SAK-TC277TC-64F200S DC |
    AURIX™ Family – TC27xT
  • BSS314PE |
    Small signal/small power MOSFET
  • IPD90N04S4-03 |
    Automotive MOSFET

1
2

Supplier's Site Datasheet
Electronic Surplus - IPG20N06S2L-35A - 1186229-IPG20N06S2L-35A - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IPG20N06S2L-35A
1186229-IPG20N06S2L-35A
Electronic Surplus - IPG20N06S2L-35A 1186229-IPG20N06S2L-35A
Manufacturer: Infineon Technologies Win Source Part Number: 1186229-IPG20N06S2L- 35A Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 1186229-IPG20N06S2L-35A
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Infineon Technologies AG Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IPG20N06S2L-35A 1186229-IPG20N06S2L-35A
Product Name Automotive MOSFET Electronic Surplus - IPG20N06S2L-35A
Polarity N+N
Transistor Technology / Material Si/SiC
VGS(off) 1.6 volts
rDS(on) 0.0350 ohms
Unlock Full Specs
to access all available technical data