Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPI60R385CP IPI60R385CP

Description
Manufacturer: Infineon Technologies Win Source Part Number: 069020-IPI60R385CP Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 83W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO262-3 Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 9A (Tc) Gate-Source Threshold Voltage: 3.5V @ 340μA Max Gate Charge: 22nC @ 10V Max Input Capacitance: 790pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 385 mOhm @ 5.2A, 10V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 069020-IPI60R385CP Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 83W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO262-3 Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 9A (Tc) Gate-Source Threshold Voltage: 3.5V @ 340μA Max Gate Charge: 22nC @ 10V Max Input Capacitance: 790pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 385 mOhm @ 5.2A, 10V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPI60R385CP - 069020-IPI60R385CP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPI60R385CP
069020-IPI60R385CP
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPI60R385CP 069020-IPI60R385CP
Manufacturer: Infineon Technologies Win Source Part Number: 069020-IPI60R385CP Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 83W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO262-3 Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 9A (Tc) Gate-Source Threshold Voltage: 3.5V @ 340μA Max Gate Charge: 22nC @ 10V Max Input Capacitance: 790pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 385 mOhm @ 5.2A, 10V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 069020-IPI60R385CP
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 83W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO262-3
Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 9A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 340μA
Max Gate Charge: 22nC @ 10V
Max Input Capacitance: 790pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 385 mOhm @ 5.2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
650V 9A MOSFET Transistor
285-IPI60R385CP
650V 9A MOSFET Transistor 285-IPI60R385CP
MOSFET N-CH 650V 9A I2PAK Product overview: IPI60R385CP from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 9A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPI60R385CP can be used for catalog matching and distributor lookup.

MOSFET N-CH 650V 9A I2PAK Product overview: IPI60R385CP from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 9A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPI60R385CP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 069020-IPI60R385CP 285-IPI60R385CP
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPI60R385CP 650V 9A MOSFET Transistor
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 650 volts
PD 83000 milliwatts 83000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

 - LM25101CMA/NOPB - Rochester Electronics
Texas Instruments
Specs
Package Type SOIC8
Packing Method Tube; Tube
View Details
MOSFETs - 349373 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type TO-247; PG-TO-247-4-STD-NT6.7
View Details
2 suppliers
MOSFETs - 1689562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type Dfn2020
View Details
55 V, N-channel Trench MOSFET - BSH111BKR - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
IDSS 210000 milliamps
View Details
10 suppliers