Infineon Technologies AG Single FETs, MOSFETs IPI50R350CP

Description
N-Channel 550V 10A (Tc) 89W (Tc) Through Hole PG-TO262-3
Request a Quote Datasheet
Description
N-Channel 550V 10A (Tc) 89W (Tc) Through Hole PG-TO262-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IPI50R350CP-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPI50R350CP-ND
Single FETs, MOSFETs IPI50R350CP-ND
N-Channel 550V 10A (Tc) 89W (Tc) Through Hole PG-TO262-3

N-Channel 550V 10A (Tc) 89W (Tc) Through Hole PG-TO262-3

Buy Now Datasheet
Mosfet, N Ch, 550V, 10A, To-262-3; Channel Type Infineon - 33P7148 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 550V, 10A, To-262-3; Channel Type Infineon
33P7148
Mosfet, N Ch, 550V, 10A, To-262-3; Channel Type Infineon 33P7148
MOSFET, N CH, 550V, 10A, TO-262-3; Channel Type:N Channel; Drain Source Voltage Vds:550V; Continuous Drain Current Id:10A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; MSL:- RoHS Compliant: Yes

MOSFET, N CH, 550V, 10A, TO-262-3; Channel Type:N Channel; Drain Source Voltage Vds:550V; Continuous Drain Current Id:10A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; MSL:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPI50R350CP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPI50R350CP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPI50R350CP
MOSFET N-CH 550V 10A TO262-3

MOSFET N-CH 550V 10A TO262-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 500V 10A I2PAK-3 CoolMOS CP

MOSFET N-Ch 500V 10A I2PAK-3 CoolMOS CP

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPI50R350CP-ND 33P7148 IPI50R350CP IPI50R350CP
Product Name Single FETs, MOSFETs Mosfet, N Ch, 550V, 10A, To-262-3; Channel Type Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data