MOSFET 2N-CH 55V 20A 8TDSON Product overview: IPG20N06S2L65ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 20A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IPG20N06S2L65ATM
Mosfet Array 2 N-Channel (Dual) 55V 20A 43W Surface Mount PG-TDSON-8-4
Mosfet Array 2 N-Channel (Dual) 55V 20A 43W Surface Mount PG-TDSON-8-4
Mosfet Array 2 N-Channel (Dual) 55V 20A 43W Surface Mount PG-TDSON-8-4
MOSFET, AEC-Q101, DUAL N CH, TDSON-8; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:20A; Drain Source Voltage Vds:55V; On Resistance Rds(on):0.053ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.6V; Power RoHS Compliant: Yes
MOSFET 2N-CH 55V 20A TDSON-8-4
MOSFET 2N-CH 55V 20A 8TDSON
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 289-IPG20N06S2L65ATMA1 | 448-IPG20N06S2L65ATMA1DKR-ND | 13AC9056 | IPG20N06S2L65ATMA1 | IPG20N06S2L65ATMA1 |
| Product Name | 55V 20A MOSFET Transistor | FET, MOSFET Arrays | Mosfet, Aec-Q101, Dual N Ch, Tdson-8; Transistor Polarity Infineon | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 55 volts | 55 volts | |||
| PD | 43000 milliwatts | ||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||
| Package Type | Tape & Reel (TR) | 8-PowerVDFN | TO-3 | 8-PowerVDFN | Automotive |