Manufacturer: Infineon Technologies
Win Source Part Number: 724023-IPI04N03LA
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: PG-TO262-3
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Power Dissipation (Maximum): 107W
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 25V
Id - Continuous Drain Current: 80A
Rds On (Maximum) at Id, Vgs: 4.2mOhm at 55A, 10V
Gate Source Voltage(th) (Maximum) at Id: 2V at 60μA
Gate Charge (Qg) (Maximum) at Vgs: 32nC at 5V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 3877pF at 15V
N-Channel 25V 80A (Tc) 107W (Tc) Through Hole PG-TO262-3
MOSFET N-CH 25V 80A TO262-3 Product overview: IPI04N03LA from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPI04N03LA can be used for catalog matching and distributor lookup.
MOSFET N-CH 25V 80A TO262-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 724023-IPI04N03LA | IPI04N03LAIN-ND | 278-IPI04N03LA | IPI04N03LA |
| Product Name | FETs - Single - IPI04N03LA | Single FETs, MOSFETs | 25V 80A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel |