Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPI028N08N3 G IPI028N08N3 G

Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 994717-IPI028N08N3 G Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 80 V Input Capacitance: 14.2 nF Power Dissipation: 300 W Number of Pins: 3 Rise Time: 73 ns Fall Time: 33 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-262 Alternative Parts (Cross-Reference): IPI028N08N3 GIPI028N08N3G; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C REACH SVHC: No SVHC Element Configuration: Single Max Power Dissipation: 300 W Turn-On Delay Time: 28 ns Continuous Drain Current (ID): 100 A Drain to Source Breakdown Voltage: 80 V Turn-Off Delay Time: 86 ns Drain to Source Resistance: 2.8 mΩ Gate to Source Voltage (Vgs): 20 V Rds On Max: 2.8 mΩ Threshold Voltage: 2.8 V
Request a Quote
Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 994717-IPI028N08N3 G Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 80 V Input Capacitance: 14.2 nF Power Dissipation: 300 W Number of Pins: 3 Rise Time: 73 ns Fall Time: 33 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-262 Alternative Parts (Cross-Reference): IPI028N08N3 GIPI028N08N3G; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C REACH SVHC: No SVHC Element Configuration: Single Max Power Dissipation: 300 W Turn-On Delay Time: 28 ns Continuous Drain Current (ID): 100 A Drain to Source Breakdown Voltage: 80 V Turn-Off Delay Time: 86 ns Drain to Source Resistance: 2.8 mΩ Gate to Source Voltage (Vgs): 20 V Rds On Max: 2.8 mΩ Threshold Voltage: 2.8 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPI028N08N3 G - 994717-IPI028N08N3 G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPI028N08N3 G
994717-IPI028N08N3 G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPI028N08N3 G 994717-IPI028N08N3 G
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 994717-IPI028N08N3 G Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 80 V Input Capacitance: 14.2 nF Power Dissipation: 300 W Number of Pins: 3 Rise Time: 73 ns Fall Time: 33 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-262 Alternative Parts (Cross-Reference): IPI028N08N3 GIPI028N08N3G; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C REACH SVHC: No SVHC Element Configuration: Single Max Power Dissipation: 300 W Turn-On Delay Time: 28 ns Continuous Drain Current (ID): 100 A Drain to Source Breakdown Voltage: 80 V Turn-Off Delay Time: 86 ns Drain to Source Resistance: 2.8 mΩ Gate to Source Voltage (Vgs): 20 V Rds On Max: 2.8 mΩ Threshold Voltage: 2.8 V

Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 994717-IPI028N08N3 G
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 80 V
Input Capacitance: 14.2 nF
Power Dissipation: 300 W
Number of Pins: 3
Rise Time: 73 ns
Fall Time: 33 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TO-262
Alternative Parts (Cross-Reference): IPI028N08N3 GIPI028N08N3G;
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
REACH SVHC: No SVHC
Element Configuration: Single
Max Power Dissipation: 300 W
Turn-On Delay Time: 28 ns
Continuous Drain Current (ID): 100 A
Drain to Source Breakdown Voltage: 80 V
Turn-Off Delay Time: 86 ns
Drain to Source Resistance: 2.8 mΩ
Gate to Source Voltage (Vgs): 20 V
Rds On Max: 2.8 mΩ
Threshold Voltage: 2.8 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 994717-IPI028N08N3 G
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPI028N08N3 G
V(BR)DSS 80 volts
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 349379 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type TO-247; PG-TO-247-4-STD-NT6.7
View Details
2 suppliers
 - EMB1412MYE/NOPB - Rochester Electronics
Texas Instruments
Specs
Package Type HVSSOP8
Packing Method Tape Reel; Tape & Reel
View Details