Infineon Technologies AG 900V 5.1A MOSFET Transistor IPI90R1K2C3

Description
MOSFET N-CH 900V 5.1A TO-262 Product overview: IPI90R1K2C3 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 5.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 5.1A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPI90R1K2C3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 900V 5.1A TO-262 Product overview: IPI90R1K2C3 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 5.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 5.1A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPI90R1K2C3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
900V 5.1A MOSFET Transistor
285-IPI90R1K2C3
900V 5.1A MOSFET Transistor 285-IPI90R1K2C3
MOSFET N-CH 900V 5.1A TO-262 Product overview: IPI90R1K2C3 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 5.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 5.1A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPI90R1K2C3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 900V 5.1A TO-262 Product overview: IPI90R1K2C3 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 5.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 5.1A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPI90R1K2C3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPI90R1K2C3 - 083587-IPI90R1K2C3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPI90R1K2C3
083587-IPI90R1K2C3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPI90R1K2C3 083587-IPI90R1K2C3
Manufacturer: Infineon Technologies Win Source Part Number: 083587-IPI90R1K2C3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 83W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO262-3 Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA Drain-Source Breakdown Voltage: 900V Continuous Drain Current at 25°C: 5.1A (Tc) Gate-Source Threshold Voltage: 3.5V @ 310μA Max Gate Charge: 28nC @ 10V Max Input Capacitance: 710pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.2 Ohm @ 2.8A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 083587-IPI90R1K2C3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 83W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO262-3
Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA
Drain-Source Breakdown Voltage: 900V
Continuous Drain Current at 25°C: 5.1A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 310μA
Max Gate Charge: 28nC @ 10V
Max Input Capacitance: 710pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.2 Ohm @ 2.8A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 900V 5.1A I2PAK-3 CoolMOS C3

MOSFET N-Ch 900V 5.1A I2PAK-3 CoolMOS C3

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-IPI90R1K2C3 083587-IPI90R1K2C3 IPI90R1K2C3
Product Name 900V 5.1A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPI90R1K2C3 MOSFET
Polarity N-Channel N-Channel; N-Channel
PD 83000 milliwatts 83000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data