Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPI65R110CFD IPI65R110CFD

Description
Manufacturer: Infineon Technologies Win Source Part Number: 069022-IPI65R110CFD Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 277.8W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO262-3 Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 31.2A (Tc) Gate-Source Threshold Voltage: 4.5V @ 1.3mA Max Gate Charge: 118nC @ 10V Max Input Capacitance: 3240pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 110 mOhm @ 12.7A, 10V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 069022-IPI65R110CFD Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 277.8W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO262-3 Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 31.2A (Tc) Gate-Source Threshold Voltage: 4.5V @ 1.3mA Max Gate Charge: 118nC @ 10V Max Input Capacitance: 3240pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 110 mOhm @ 12.7A, 10V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPI65R110CFD - 069022-IPI65R110CFD - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPI65R110CFD
069022-IPI65R110CFD
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPI65R110CFD 069022-IPI65R110CFD
Manufacturer: Infineon Technologies Win Source Part Number: 069022-IPI65R110CFD Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 277.8W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO262-3 Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 31.2A (Tc) Gate-Source Threshold Voltage: 4.5V @ 1.3mA Max Gate Charge: 118nC @ 10V Max Input Capacitance: 3240pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 110 mOhm @ 12.7A, 10V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 069022-IPI65R110CFD
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 277.8W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO262-3
Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 31.2A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 1.3mA
Max Gate Charge: 118nC @ 10V
Max Input Capacitance: 3240pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 110 mOhm @ 12.7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
650V 31.2A MOSFET Transistor
285-IPI65R110CFD
650V 31.2A MOSFET Transistor 285-IPI65R110CFD
MOSFET N-CH 650V 31.2A TO262 Product overview: IPI65R110CFD from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 31.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 31.2A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPI65R110CFD can be used for catalog matching and distributor lookup.

MOSFET N-CH 650V 31.2A TO262 Product overview: IPI65R110CFD from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 31.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 31.2A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPI65R110CFD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 069022-IPI65R110CFD 285-IPI65R110CFD
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPI65R110CFD 650V 31.2A MOSFET Transistor
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 650 volts
PD 277800 milliwatts 277800 milliwatts
Unlock Full Specs
to access all available technical data