The IPI90R340C3 is a 900 V CoolMOS™ N-channel MOSFET designed for quasi-resonant flyback, PC silverbox, and industrial SMPS applications. It is packaged in the PG-TO262 (I²Pak) case with a drain-source on-state resistance of up to 0.34 Ω at 25 °C and a continuous drain current rating of 15 A at 25 °C. The device has a gate charge of 94 nC, an avalanche energy rating of 678 mJ for single pulses, and is qualified to JEDEC standards. Thermal resistance from junction to case is 0.6 K/W.
MOSFET N-Ch 900V 15A I2PAK-3 CoolMOS C3
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IPI90R340C3 |
| Product Name | MOSFET |