Infineon Technologies AG 650V 13.8A MOSFET Transistor IPI65R280E6

Description
MOSFET N-CH 650V 13.8A TO262 Product overview: IPI65R280E6 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 13.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 13.8A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPI65R280E6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 650V 13.8A TO262 Product overview: IPI65R280E6 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 13.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 13.8A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPI65R280E6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650V 13.8A MOSFET Transistor
285-IPI65R280E6
650V 13.8A MOSFET Transistor 285-IPI65R280E6
MOSFET N-CH 650V 13.8A TO262 Product overview: IPI65R280E6 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 13.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 13.8A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPI65R280E6 can be used for catalog matching and distributor lookup.

MOSFET N-CH 650V 13.8A TO262 Product overview: IPI65R280E6 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 13.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 13.8A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPI65R280E6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPI65R280E6 - 205230-IPI65R280E6 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPI65R280E6
205230-IPI65R280E6
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPI65R280E6 205230-IPI65R280E6
Manufacturer: Infineon Technologies Win Source Part Number: 205230-IPI65R280E6 Packaging: Reel - TR Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 104W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO262-3-1 Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 13.8A (Tc) Gate-Source Threshold Voltage: 3.5V @ 440μA Max Gate Charge: 45nC @ 10V Max Input Capacitance: 950pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 280 mOhm @ 4.4A, 10V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 205230-IPI65R280E6
Packaging: Reel - TR
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 104W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO262-3-1
Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 13.8A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 440μA
Max Gate Charge: 45nC @ 10V
Max Input Capacitance: 950pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 280 mOhm @ 4.4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-IPI65R280E6 205230-IPI65R280E6
Product Name 650V 13.8A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPI65R280E6
Polarity N-Channel N-Channel; N-Channel
PD 104000 milliwatts 104000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

CSD23382F4 P-Channel NexFET Power MOSFET - CSD23382F4T - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -12 volts
rDS(on) 0.0760 ohms
View Details
9 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF7379QTR - 1020727-AUIRF7379QTR - Win Source Electronics
Specs
Polarity P-Channel
V(BR)DSS 30 volts
PD 2500 milliwatts
View Details
5 suppliers
60 V, dual N-channel Trench MOSFET - 2N7002AKRA-QZ - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 320000 milliamps
View Details
2 suppliers
Dual P-Channel Matched MOSFET Pair - ALD1102SAL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
View Details
3 suppliers