Infineon Technologies AG Single FETs, MOSFETs IPI09N03LA

Description
N-Channel 25V 50A (Tc) 63W (Tc) Through Hole PG-TO262-3
Request a Quote Datasheet
Description
N-Channel 25V 50A (Tc) 63W (Tc) Through Hole PG-TO262-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IPI09N03LA-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPI09N03LA-ND
Single FETs, MOSFETs IPI09N03LA-ND
N-Channel 25V 50A (Tc) 63W (Tc) Through Hole PG-TO262-3

N-Channel 25V 50A (Tc) 63W (Tc) Through Hole PG-TO262-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPI09N03LA - 1045919-IPI09N03LA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPI09N03LA
1045919-IPI09N03LA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPI09N03LA 1045919-IPI09N03LA
Manufacturer: Infineon Technologies Win Source Part Number: 1045919-IPI09N03LA Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 63W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PG-TO262-3 Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 50A (Tc) Gate-Source Threshold Voltage: 2V @ 20μA Max Gate Charge: 13nC @ 5V Max Input Capacitance: 1642pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 9.2 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1045919-IPI09N03LA
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 63W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: PG-TO262-3
Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 50A (Tc)
Gate-Source Threshold Voltage: 2V @ 20μA
Max Gate Charge: 13nC @ 5V
Max Input Capacitance: 1642pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 9.2 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPI09N03LA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPI09N03LA
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPI09N03LA
MOSFET N-CH 25V 50A TO262-3

MOSFET N-CH 25V 50A TO262-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IPI09N03LA-ND 1045919-IPI09N03LA IPI09N03LA
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPI09N03LA Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA SOT3; PG-TO262-3 13 nC @ 5 V
V(BR)DSS 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 45 Watt, 32 V GaN RF Power Transistor - T1G4004532-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 19 dB
View Details
IGBT Modules - 2PS12017E34W32132NOSA1-ND - DigiKey
Specs
Package Type Module
View Details
3 suppliers