Infineon Technologies AG Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single IPI80N04S403AKSA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1324741-IPI80N04S403 AKSA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 500 Mounting: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 80A (Tc) Rds On (Max) @ Id, Vgs: 3.7mOhm @ 80A, 10V Vgs(th) (Max) @ Id: 4V @ 53µA Power Dissipation (Max): 94W (Tc) Supplier Device Package: PG-TO262-3 Gate Charge (Qg) (Max) @ Vgs: 66 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 5260 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: TO-262-3 Long Leads, I²Pak, TO-262AA ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: IFEINFIPI80N04S403AK SA1,IPI80N04S4-03-ND ,2156-IPI80N04S403AK SA1,IPI80N04S4-03,SP 000671634 Base Product Number: IPI80N04 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1324741-IPI80N04S403 AKSA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 500 Mounting: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 80A (Tc) Rds On (Max) @ Id, Vgs: 3.7mOhm @ 80A, 10V Vgs(th) (Max) @ Id: 4V @ 53µA Power Dissipation (Max): 94W (Tc) Supplier Device Package: PG-TO262-3 Gate Charge (Qg) (Max) @ Vgs: 66 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 5260 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: TO-262-3 Long Leads, I²Pak, TO-262AA ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: IFEINFIPI80N04S403AK SA1,IPI80N04S4-03-ND ,2156-IPI80N04S403AK SA1,IPI80N04S4-03,SP 000671634 Base Product Number: IPI80N04 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324741-IPI80N04S403AKSA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324741-IPI80N04S403AKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324741-IPI80N04S403AKSA1
Manufacturer: Infineon Technologies Win Source Part Number: 1324741-IPI80N04S403 AKSA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 500 Mounting: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 80A (Tc) Rds On (Max) @ Id, Vgs: 3.7mOhm @ 80A, 10V Vgs(th) (Max) @ Id: 4V @ 53µA Power Dissipation (Max): 94W (Tc) Supplier Device Package: PG-TO262-3 Gate Charge (Qg) (Max) @ Vgs: 66 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 5260 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: TO-262-3 Long Leads, I²Pak, TO-262AA ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: IFEINFIPI80N04S403AK SA1,IPI80N04S4-03-ND ,2156-IPI80N04S403AK SA1,IPI80N04S4-03,SP 000671634 Base Product Number: IPI80N04 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant

Manufacturer: Infineon Technologies
Win Source Part Number: 1324741-IPI80N04S403AKSA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Tube
Standard Package: 500
Mounting: Through Hole
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 80A (Tc)
Rds On (Max) @ Id, Vgs: 3.7mOhm @ 80A, 10V
Vgs(th) (Max) @ Id: 4V @ 53µA
Power Dissipation (Max): 94W (Tc)
Supplier Device Package: PG-TO262-3
Gate Charge (Qg) (Max) @ Vgs: 66 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 5260 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: TO-262-3 Long Leads, I²Pak, TO-262AA
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: IFEINFIPI80N04S403AKSA1,IPI80N04S4-03-ND,2156-IPI80N04S403AKSA1,IPI80N04S4-03,SP000671634
Base Product Number: IPI80N04
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
40V 80A MOSFET Transistor
278-IPI80N04S403AKSA1
40V 80A MOSFET Transistor 278-IPI80N04S403AKSA1
MOSFET N-CH 40V 80A TO262-3 Product overview: IPI80N04S403AKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPI80N04S403AKSA 1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 80A TO262-3 Product overview: IPI80N04S403AKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPI80N04S403AKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IPI80N04S403AKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPI80N04S403AKSA1-ND
Single FETs, MOSFETs IPI80N04S403AKSA1-ND
N-Channel 40V 80A (Tc) 94W (Tc) Through Hole PG-TO262-3

N-Channel 40V 80A (Tc) 94W (Tc) Through Hole PG-TO262-3

Buy Now Datasheet
MOSFET N-CH 40V 80A TO262-3-1 - 376-IPI80N04S403AKSA1 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 40V 80A TO262-3-1
376-IPI80N04S403AKSA1
MOSFET N-CH 40V 80A TO262-3-1 376-IPI80N04S403AKSA1
MOSFET N-CH 40V 80A TO262-3-1

MOSFET N-CH 40V 80A TO262-3-1

Supplier's Site
Mosfet, Aec-Q101, N-Ch, 40V, To-262; Transistor Polarity Infineon - 34AC1703 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 40V, To-262; Transistor Polarity Infineon
34AC1703
Mosfet, Aec-Q101, N-Ch, 40V, To-262; Transistor Polarity Infineon 34AC1703
MOSFET, AEC-Q101, N-CH, 40V, TO-262; Transistor Polarity:N Channel; Continuous Drain Current Id:80A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0032ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 40V, TO-262; Transistor Polarity:N Channel; Continuous Drain Current Id:80A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0032ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPI80N04S403AKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPI80N04S403AKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPI80N04S403AKSA1
MOSFET N-CH 40V 80A TO262-3

MOSFET N-CH 40V 80A TO262-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1324741-IPI80N04S403AKSA1 278-IPI80N04S403AKSA1 IPI80N04S403AKSA1-ND 376-IPI80N04S403AKSA1 34AC1703 IPI80N04S403AKSA1
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 40V 80A MOSFET Transistor Single FETs, MOSFETs MOSFET N-CH 40V 80A TO262-3-1 Mosfet, Aec-Q101, N-Ch, 40V, To-262; Transistor Polarity Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
PD 94000 milliwatts 94000 milliwatts 94000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3; TO-262-3 Long Leads, I²Pak, TO-262AA Tube TO-262-3 Long Leads, I2PAK, TO-262AA TO-3 TO-262-3 Long Leads, I2PAK, TO-262AA
Packing Method Tube; Tube Tube Tube; Tube Tube; Tube
Unlock Full Specs
to access all available technical data