IPI70N10SL-16 is an N-channel MOSFET in a PG-TO262-3-1 package, rated for a continuous drain current of 70 A at 25°C and a drain-source voltage of 100 V. It has a maximum on-state resistance of 16 mΩ at 10 V gate-source voltage and can operate at junction temperatures up to 175°C. The device is avalanche-rated with a single-pulse avalanche energy of 700 mJ and supports a reverse diode dv/dt of 6 kV/µs. It meets the IEC climatic category 55/175/56 and is designated as a green package (lead-free).
MOSFET N-Ch 100V 70A I2PAK-3 SIPMOS
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IPI70N10SL-16 |
| Product Name | MOSFET |