Infineon Technologies AG 75V 120V MOSFET Transistor IPG20N10S4L-22A

Description
MOSFETs MOSFET_(75V 120V( Product overview: IPG20N10S4L-22A from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 120V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 120V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPG20N10S4L-22A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs MOSFET_(75V 120V( Product overview: IPG20N10S4L-22A from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 120V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 120V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPG20N10S4L-22A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
75V 120V MOSFET Transistor
2088-IPG20N10S4L-22A
75V 120V MOSFET Transistor 2088-IPG20N10S4L-22A
MOSFETs MOSFET_(75V 120V( Product overview: IPG20N10S4L-22A from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 120V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 120V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPG20N10S4L-22A can be used for catalog matching and distributor lookup.

MOSFETs MOSFET_(75V 120V( Product overview: IPG20N10S4L-22A from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 120V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 120V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPG20N10S4L-22A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistors IPG20N10S4L-22A
TDSON-8 MOSFETs ROHS

TDSON-8 MOSFETs ROHS

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET_(75V,120V(

MOSFET MOSFET_(75V,120V(

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-IPG20N10S4L-22A IPG20N10S4L-22A IPG20N10S4L-22A
Product Name 75V 120V MOSFET Transistor Transistors MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2139178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT323; SOT-323
View Details
CSD16340Q3 25V, N Channel NexFET? Power MOSFET - CSD16340Q3 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0055 ohms
View Details
8 suppliers
 - AUIRF7342QTR - Rochester Electronics
Specs
Polarity P-Channel
Package Type SOIC8
Packing Method Tape Reel; Tape & Reel
View Details
9 suppliers