Infineon Technologies AG Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single IPI032N06N3GAKSA1

Description
Win Source Part Number: 1065259-IPI032N06N3G AKSA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: OptiMOS™ Package: Tube Standard Package: 500 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 120A (Tc) Rds On (Max) @ Id, Vgs: 3.2mOhm @ 100A, 10V Vgs(th) (Max) @ Id: 4V @ 118µA Power Dissipation (Max): 188W (Tc) Mounting Type: Through Hole Package / Case: TO-262-3 Long Leads, I²Pak, TO-262AA Supplier Device Package: PG-TO262-3 Gate Charge (Qg) (Max) @ Vgs: 165 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 13000 pF @ 30 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): IPI120N06S403AKSA1; IPI040N06N3GXKSA1; IPI024N06N3GXKSA1; 2SK4066-1E; FDI040N06IPI032N06N3 G; IPI032N06N3G; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: 2156-IPI032N06N3GAKS A1,SP000680650,IFEIN FIPI032N06N3GAKSA1 Base Product Number: IPI032 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1065259-IPI032N06N3G AKSA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: OptiMOS™ Package: Tube Standard Package: 500 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 120A (Tc) Rds On (Max) @ Id, Vgs: 3.2mOhm @ 100A, 10V Vgs(th) (Max) @ Id: 4V @ 118µA Power Dissipation (Max): 188W (Tc) Mounting Type: Through Hole Package / Case: TO-262-3 Long Leads, I²Pak, TO-262AA Supplier Device Package: PG-TO262-3 Gate Charge (Qg) (Max) @ Vgs: 165 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 13000 pF @ 30 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): IPI120N06S403AKSA1; IPI040N06N3GXKSA1; IPI024N06N3GXKSA1; 2SK4066-1E; FDI040N06IPI032N06N3 G; IPI032N06N3G; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: 2156-IPI032N06N3GAKS A1,SP000680650,IFEIN FIPI032N06N3GAKSA1 Base Product Number: IPI032 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1065259-IPI032N06N3GAKSA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1065259-IPI032N06N3GAKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1065259-IPI032N06N3GAKSA1
Win Source Part Number: 1065259-IPI032N06N3G AKSA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: OptiMOS™ Package: Tube Standard Package: 500 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 120A (Tc) Rds On (Max) @ Id, Vgs: 3.2mOhm @ 100A, 10V Vgs(th) (Max) @ Id: 4V @ 118µA Power Dissipation (Max): 188W (Tc) Mounting Type: Through Hole Package / Case: TO-262-3 Long Leads, I²Pak, TO-262AA Supplier Device Package: PG-TO262-3 Gate Charge (Qg) (Max) @ Vgs: 165 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 13000 pF @ 30 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): IPI120N06S403AKSA1; IPI040N06N3GXKSA1; IPI024N06N3GXKSA1; 2SK4066-1E; FDI040N06IPI032N06N3 G; IPI032N06N3G; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: 2156-IPI032N06N3GAKS A1,SP000680650,IFEIN FIPI032N06N3GAKSA1 Base Product Number: IPI032 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1065259-IPI032N06N3GAKSA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: OptiMOS™
Package: Tube
Standard Package: 500
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 120A (Tc)
Rds On (Max) @ Id, Vgs: 3.2mOhm @ 100A, 10V
Vgs(th) (Max) @ Id: 4V @ 118µA
Power Dissipation (Max): 188W (Tc)
Mounting Type: Through Hole
Package / Case: TO-262-3 Long Leads, I²Pak, TO-262AA
Supplier Device Package: PG-TO262-3
Gate Charge (Qg) (Max) @ Vgs: 165 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 13000 pF @ 30 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): IPI120N06S403AKSA1; IPI040N06N3GXKSA1; IPI024N06N3GXKSA1; 2SK4066-1E; FDI040N06IPI032N06N3 G; IPI032N06N3G;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: 2156-IPI032N06N3GAKSA1,SP000680650,IFEINFIPI032N06N3GAKSA1
Base Product Number: IPI032
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - IPI032N06N3GAKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPI032N06N3GAKSA1-ND
Single FETs, MOSFETs IPI032N06N3GAKSA1-ND
N-Channel 60V 120A (Tc) 188W (Tc) Through Hole PG-TO262-3

N-Channel 60V 120A (Tc) 188W (Tc) Through Hole PG-TO262-3

Buy Now Datasheet
MOSFET N-Ch 60V 120A I2PAK-3 OptiMOS 3

MOSFET N-Ch 60V 120A I2PAK-3 OptiMOS 3

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPI032N06N3GAKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPI032N06N3GAKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPI032N06N3GAKSA1
MOSFET N-CH 60V 120A TO262-3

MOSFET N-CH 60V 120A TO262-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1065259-IPI032N06N3GAKSA1 IPI032N06N3GAKSA1-ND IPI032N06N3GAKSA1 IPI032N06N3GAKSA1
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1052MCTR-E - 855018-2SA1052MCTR-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - 448-AIMW120R045M1XKSA1-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-247; TO-247-3
View Details
5 suppliers