Infineon Technologies AG Single FETs, MOSFETs IPI040N06N3GHKSA1

Description
N-Channel 60V 90A (Tc) 188W (Tc) Through Hole PG-TO262-3
Request a Quote Datasheet
Description
N-Channel 60V 90A (Tc) 188W (Tc) Through Hole PG-TO262-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IPI040N06N3GHKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPI040N06N3GHKSA1-ND
Single FETs, MOSFETs IPI040N06N3GHKSA1-ND
N-Channel 60V 90A (Tc) 188W (Tc) Through Hole PG-TO262-3

N-Channel 60V 90A (Tc) 188W (Tc) Through Hole PG-TO262-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPI040N06N3GHKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPI040N06N3GHKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPI040N06N3GHKSA1
MOSFET N-CH 60V 90A TO262-3

MOSFET N-CH 60V 90A TO262-3

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number IPI040N06N3GHKSA1-ND IPI040N06N3GHKSA1
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 25 GHz, 5 Watt, 28 V GaN RF Transistor - TGF2935 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 16 dB
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SB1134S - 906320-2SB1134S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details