IPI50N10S3L-16 is an N-channel enhancement mode MOSFET for automotive applications, housed in a PG-TO262-3-1 package. It has a continuous drain current of 50 A at 25°C, a drain-source breakdown voltage of 100 V, and a maximum on-state resistance of 15.4 mΩ when measured at 10 V gate-source voltage. The device is AEC-Q101 qualified, operates up to 175°C, and is RoHS compliant. It is 100% avalanche tested with a single-pulse avalanche energy of 330 mJ at 25 A drain current. Thermal resistance from junction to case is 1.5 K/W.
MOSFET N-Ch 100V 50A I2PAK-3 OptiMOS-T
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IPI50N10S3L-16 |
| Product Name | MOSFET |