Watlow® Temperature Transmitter RRJDF0A090BB000

Description
TEMPERATURE SENSOR/TRANSMITER, RTD, CONNECTION HEAD, STYLE RR, 0.25 INCH SHEATH OD, CAST IRON CONNECTION HEAD, DOUBLE THREADED, 303 SS 1/2 INCH NPT, 9 INCH SHEATH LENGTH, 3 WIRE, 100 OHM, SINGLE ELEMENT. FREE 2 YEAR RADWELL WARRANTY
Description
TEMPERATURE SENSOR/TRANSMITER, RTD, CONNECTION HEAD, STYLE RR, 0.25 INCH SHEATH OD, CAST IRON CONNECTION HEAD, DOUBLE THREADED, 303 SS 1/2 INCH NPT, 9 INCH SHEATH LENGTH, 3 WIRE, 100 OHM, SINGLE ELEMENT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Temperature Transmitter - 207182033 - Radwell International
Willingboro, NJ, United States
Temperature Transmitter
207182033
Temperature Transmitter 207182033
TEMPERATURE SENSOR/TRANSMITER, RTD, CONNECTION HEAD, STYLE RR, 0.25 INCH SHEATH OD, CAST IRON CONNECTION HEAD, DOUBLE THREADED, 303 SS 1/2 INCH NPT, 9 INCH SHEATH LENGTH, 3 WIRE, 100 OHM, SINGLE ELEMENT. FREE 2 YEAR RADWELL WARRANTY

TEMPERATURE SENSOR/TRANSMITER, RTD, CONNECTION HEAD, STYLE RR, 0.25 INCH SHEATH OD, CAST IRON CONNECTION HEAD, DOUBLE THREADED, 303 SS 1/2 INCH NPT, 9 INCH SHEATH LENGTH, 3 WIRE, 100 OHM, SINGLE ELEMENT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RTD Temperature Transmitters
Product Number 207182033
Product Name Temperature Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Transmitter - 4-20 MA Output, Isolated - United Electric Controls Company
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block
View Details
2-Wire Miniature Temperature Transmitters - ETM2 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
Supply Voltage 6.5 to 36 VDC
View Details
Spring-Loaded RTD/Thermowell Assemblies with Wireless Cellular Transmitter - GP03 - Pyromation
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Reference Material Platinum
Reference Resistance 100 Ohms
View Details
Measuring transducer - measuring-transducer-for-pt100-galvanically-isolated - BARTEC
Specs
Reference Material Platinum
Reference Resistance 100 Ohms
Sensed Temperature -58 to 752 F (-50 to 400 C)
View Details