Automationdirect.com Temperature Transmitter XTD-0500F-PT1

Description
TEMPERATURE TRANSMITTER, PROSENSE, ISOLATED, PT100 RTD INPUT, 0 TO 500 DEG F FIXED, 4-20 MA OUTPUT, 12 TO 35 VDC OPERATING VOLTAGE, 35 MM DIN RAIL MOUNT, REMOVABLE SCREW TERMINAL PLUGS. FREE 2 YEAR RADWELL WARRANTY
Description
TEMPERATURE TRANSMITTER, PROSENSE, ISOLATED, PT100 RTD INPUT, 0 TO 500 DEG F FIXED, 4-20 MA OUTPUT, 12 TO 35 VDC OPERATING VOLTAGE, 35 MM DIN RAIL MOUNT, REMOVABLE SCREW TERMINAL PLUGS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Temperature Transmitter - 39200880 - Radwell International
Willingboro, NJ, United States
Temperature Transmitter
39200880
Temperature Transmitter 39200880
TEMPERATURE TRANSMITTER, PROSENSE, ISOLATED, PT100 RTD INPUT, 0 TO 500 DEG F FIXED, 4-20 MA OUTPUT, 12 TO 35 VDC OPERATING VOLTAGE, 35 MM DIN RAIL MOUNT, REMOVABLE SCREW TERMINAL PLUGS. FREE 2 YEAR RADWELL WARRANTY

TEMPERATURE TRANSMITTER, PROSENSE, ISOLATED, PT100 RTD INPUT, 0 TO 500 DEG F FIXED, 4-20 MA OUTPUT, 12 TO 35 VDC OPERATING VOLTAGE, 35 MM DIN RAIL MOUNT, REMOVABLE SCREW TERMINAL PLUGS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RTD Temperature Transmitters
Product Number 39200880
Product Name Temperature Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

Field-Mount Temperature Transmitter - TTF200 - ABB Measurement & Analytics
Specs
Mounting Options Field Mounted
Output Analog Current (Typical 4-20 mA)
Features Intrinsically Safe; Digital or Analog Display; Waterproof or Sealed Against Moisture
View Details
2-Wire Rail Mount Temperature Transmitters - ETR1 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
Supply Voltage 8 to 32 VDC
View Details
Pt100, Ni100 Loop-Powered Converter - DSCP55 - Dataforth Corporation
Specs
Mounting Options DIN Rail Mounting
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
View Details
Measuring transducer - measuring-transducer-for-pt100-galvanically-isolated - BARTEC
Specs
Reference Material Platinum
Reference Resistance 100 Ohms
Sensed Temperature -58 to 752 F (-50 to 400 C)
View Details