Automationdirect.com Temperature Transmitter RTD1-T06L06-01

Description
PROSENSE TEMPERATURE SENSOR, PT100 RTD, LEAD WIRE TRANSITION PROBE, 6IN INSERTION LENGTH, 1/4IN PROBE DIAMETER, STAINLESS STEEL SHEATH, 6FT 24 AWG WIRE LEADS.. FREE 2 YEAR RADWELL WARRANTY
Description
PROSENSE TEMPERATURE SENSOR, PT100 RTD, LEAD WIRE TRANSITION PROBE, 6IN INSERTION LENGTH, 1/4IN PROBE DIAMETER, STAINLESS STEEL SHEATH, 6FT 24 AWG WIRE LEADS.. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Temperature Transmitter - 22675158 - Radwell International
Willingboro, NJ, United States
Temperature Transmitter
22675158
Temperature Transmitter 22675158
PROSENSE TEMPERATURE SENSOR, PT100 RTD, LEAD WIRE TRANSITION PROBE, 6IN INSERTION LENGTH, 1/4IN PROBE DIAMETER, STAINLESS STEEL SHEATH, 6FT 24 AWG WIRE LEADS.. FREE 2 YEAR RADWELL WARRANTY

PROSENSE TEMPERATURE SENSOR, PT100 RTD, LEAD WIRE TRANSITION PROBE, 6IN INSERTION LENGTH, 1/4IN PROBE DIAMETER, STAINLESS STEEL SHEATH, 6FT 24 AWG WIRE LEADS.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RTD Temperature Transmitters
Product Number 22675158
Product Name Temperature Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Transmitter - 4-20 MA Output, Isolated - United Electric Controls Company
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block
View Details
2-Wire Rail Mount Temperature Transmitters - ETR1 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
Supply Voltage 8 to 32 VDC
View Details
Fixed-Sheath RTD Assemblies with Wireless Cellular Transmitter - GP01 - Pyromation
Specs
Reference Material Platinum
Reference Resistance 100 Ohms
Sensed Temperature -328 to 1112 F (-200 to 600 C)
View Details
Measuring transducer - measuring-transducer-for-pt100-galvanically-isolated - BARTEC
Specs
Reference Material Platinum
Reference Resistance 100 Ohms
Sensed Temperature -58 to 752 F (-50 to 400 C)
View Details