DEVAR Inc. Temperature Transmitter 18-115A

Description
TEMPERATURE TRANSMITTER, ACCEPTS INPUT SIGNAL FROM; MV SOURCE/TC/RTD/DIFFER ENTIAL TEMP/STRAIN GAUGE TRANSDUCER/LOAD CELL/POTENTIOMETRIC, VOLTAGE, CURRENT, RESISTANCE, IN/OUT; 500VDC VIA OPTICAL COUPLING, DIN RAIL MOUNT INCLUDED, FULLY RFI PROTECTED. FREE 2 YEAR RADWELL WARRANTY
Description
TEMPERATURE TRANSMITTER, ACCEPTS INPUT SIGNAL FROM; MV SOURCE/TC/RTD/DIFFER ENTIAL TEMP/STRAIN GAUGE TRANSDUCER/LOAD CELL/POTENTIOMETRIC, VOLTAGE, CURRENT, RESISTANCE, IN/OUT; 500VDC VIA OPTICAL COUPLING, DIN RAIL MOUNT INCLUDED, FULLY RFI PROTECTED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Temperature Transmitter - 132556 - Radwell International
Willingboro, NJ, United States
Temperature Transmitter
132556
Temperature Transmitter 132556
TEMPERATURE TRANSMITTER, ACCEPTS INPUT SIGNAL FROM; MV SOURCE/TC/RTD/DIFFER ENTIAL TEMP/STRAIN GAUGE TRANSDUCER/LOAD CELL/POTENTIOMETRIC, VOLTAGE, CURRENT, RESISTANCE, IN/OUT; 500VDC VIA OPTICAL COUPLING, DIN RAIL MOUNT INCLUDED, FULLY RFI PROTECTED. FREE 2 YEAR RADWELL WARRANTY

TEMPERATURE TRANSMITTER, ACCEPTS INPUT SIGNAL FROM; MV SOURCE/TC/RTD/DIFFERENTIAL TEMP/STRAIN GAUGE TRANSDUCER/LOAD CELL/POTENTIOMETRIC, VOLTAGE, CURRENT, RESISTANCE, IN/OUT; 500VDC VIA OPTICAL COUPLING, DIN RAIL MOUNT INCLUDED, FULLY RFI PROTECTED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RTD Temperature Transmitters
Product Number 132556
Product Name Temperature Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Transmitter - 4-20 MA Output, Isolated - United Electric Controls Company
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block
View Details
2-Wire Miniature Temperature Transmitters - ETM2 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
Supply Voltage 6.5 to 36 VDC
View Details
Remote-Mount RTD Sensors with Wireless Cellular Transmitters - GP12 - Pyromation
Specs
Reference Material Platinum
Reference Resistance 100 Ohms
Sensed Temperature -328 to 1112 F (-200 to 600 C)
View Details
Measuring transducer - measuring-transducer-for-pt100-galvanically-isolated - BARTEC
Specs
Reference Material Platinum
Reference Resistance 100 Ohms
Sensed Temperature -58 to 752 F (-50 to 400 C)
View Details