Automationdirect.com Temperature Transmitter XTP25N-100-0300F

Description
PROSENSE TEMPERATURE TRANSMITTER, INTEGRAL PT100 RTD, 0 TO 300 DEG F, 6MM PROBE DIAMETER, 100MM INSERTION LENGTH, 1/4IN MALE NPT PROCESS CONNECTION, 4-20 MA ANALOG OUTPUT, 4-PIN M12 QUICK-DISCONNECT.. FREE 2 YEAR RADWELL WARRANTY
Description
PROSENSE TEMPERATURE TRANSMITTER, INTEGRAL PT100 RTD, 0 TO 300 DEG F, 6MM PROBE DIAMETER, 100MM INSERTION LENGTH, 1/4IN MALE NPT PROCESS CONNECTION, 4-20 MA ANALOG OUTPUT, 4-PIN M12 QUICK-DISCONNECT.. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Temperature Transmitter - 81128774 - Radwell International
Willingboro, NJ, United States
Temperature Transmitter
81128774
Temperature Transmitter 81128774
PROSENSE TEMPERATURE TRANSMITTER, INTEGRAL PT100 RTD, 0 TO 300 DEG F, 6MM PROBE DIAMETER, 100MM INSERTION LENGTH, 1/4IN MALE NPT PROCESS CONNECTION, 4-20 MA ANALOG OUTPUT, 4-PIN M12 QUICK-DISCONNECT.. FREE 2 YEAR RADWELL WARRANTY

PROSENSE TEMPERATURE TRANSMITTER, INTEGRAL PT100 RTD, 0 TO 300 DEG F, 6MM PROBE DIAMETER, 100MM INSERTION LENGTH, 1/4IN MALE NPT PROCESS CONNECTION, 4-20 MA ANALOG OUTPUT, 4-PIN M12 QUICK-DISCONNECT.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RTD Temperature Transmitters
Product Number 81128774
Product Name Temperature Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Temperature Transmitter -  - Pyromation
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style) (optional feature); DIN Rail Mounting (optional feature)
Output Analog Current (Typical 4-20 mA)
Features Intrinsically Safe (optional feature); Digital or Analog Display (optional feature)
View Details
Temperature sensor with IO-Link - TV7435 - ifm efector inc.
Specs
Output Relay or Switch Output
Reference Material Platinum
Reference Resistance 1000 Ohms
View Details
2-Wire Programmable Head Mount Universal Transmitter (ATEX, CSA/FM) - 5331D - Conax Technologies
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
View Details
2-Wire Miniature Temperature Transmitters - ETM2 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
Supply Voltage 6.5 to 36 VDC
View Details