U.S. Plastic Corporation Datasheets for Storage Tanks and Process Tanks
Storage tanks and process tanks are bulk containers of varying size and configuration.
Storage Tanks and Process Tanks: Learn more
| Product Name | Notes |
|---|---|
| Inductor Tanks are selected as supply tanks for application systems and when a more complete drain out of stored liquids is required in indoor or outdoor applications. Tanks require stands... | |
| PVC cylindrical self-supporting tanks of welded construction for many industries such as plating, chemical processing , pulp and paper. Operating temperatures to 140 F. This PVC cylindrical tank is 24"... | |
| PVC cylindrical self-supporting tanks of welded construction for many industries such as plating, chemical processing , pulp and paper. Operating temperatures to 140 F. This PVC cylindrical tank is 30"... | |
| PVC rectangular self-supporting tanks of welded construction for many industries such as plating, chemical processing, pulp and paper. Operating temperatures to 140 F. This PVC rectangular tank is 30" long... | |
| PVC rectangular self-supporting tanks of welded construction for many industries such as plating, chemical processing, pulp and paper. Operating temperatures to 140 F. This PVC rectangular tank is 36" long... | |
| Tanks are for indoor or outdoor, stationary or transportable applications. Furnished with 4 each 1/4-20 aluminum inserts on the bottom to facilitate anchoring. Sump on the bottom for fitting installation. | |
| The 150 gallon oval stock tank is 75" long, 31" wide and 25" high. It has a nominal wall thickness of .150" and weighs 48 lbs. It comes standard with... | |
| The 2350 gallon tank is 146" long, 88" wide and 63" high. The wall thickness is .480". It comes standard with a 2"FNPT tank fitting a 16" lid. Tank weighs... | |
| The 320 gallon round stock tank is 72" diameter and 24" high. It has a nominal wall thickness of .190" and weighs 62 lbs. It comes standard with a 1-1/2"... | |
| The 610 gallon round stock tank is 96" diameter and 24" high. It has a nominal wall thickness of .220" and weighs 105 lbs. It comes standard with a 1-1/2"... | |
| The 920 gallon round stock tank is 106" diameter and 29" high. It has a nominal wall thickness of .250" and weighs 140 lbs. It comes standard with a 1-1/2"... | |
| This 10 gallon cone bottom tank is 13" L x 13" W x 21" H with a .220 nominal wall thickness. This tank has six 5/16-18 UNC inserts on one... | |
| This 100 gallon oval stock tank is 55" long, 31" wide and 25" high. It has a nominal wall thickness of .150" and weighs 26 lbs. It comes standard with... | |
| This 100 gallon PCO polyethylene tank is 38"L X 30"W X 29"H and has a nominal .260" thick wall. It has an 8"Lid and a 1" polypropylene bulkhead fitting with... | |
| This 100 gallon PCO polyethylene tank with sump is 38"L X 30"W X 29"H (not including sump) and has a nominal .260" thick wall. It has an 8"Lid and a... | |
| This 100 gallon polyethylene vertical tank is 28" diameter X 45" height and has a .215" nominal wall thickness. This tank comes standard with a 2" PP bulkhead with Santoprene... | |
| This 100 gallon polypropylene tank has nominal dimensions of 28" diameter X 44" high with a .312" wall thickness. Tank is graduated in 5 gallon and 25 liter increments. Weighs... | |
| This 1000 gallon elliptical tank with deep-sloped sump is 90"long, 78" wide and 49" high. The nominal wall thickness is .330". The weight of the tank is 287 lbs. Sump... | |
| This 1000 gallon elliptical tank with sump is 90"long, 78" wide and 49" high. The nominal wall thickness is .330". The weight of the tank is 287 lbs. Sump is... | |
| This 1000 gallon polyethylene vertical tank is 64" diameter X 81" height and has a .31" nominal wall thickness. This tank comes standard with a 2" PP bulkhead with Santoprene... | |
| This 1005 gallon tank is 130" long and 48" in diameter. The overall height with lid is 55". It has a .350" nominal wall thickness. It comes standard with a... | |
| This 1010 gallon tank is 130" long and 48" in diameter. The overall height with lid is 58.52". It has a .350" nominal wall thickness. It comes standard with a... | |
| This 1035 gallon tank is 90" long, 78" wide, and 52" height. The overall height with lid is 54.50". It has a .375" nominal wall thickness. It comes standard with... | |
| This 105 gallon polyethylene vertical tank is 23" diameter X 65" height and has a .195" nominal wall thickness. This tank comes standard with a 2" PP bulkhead with Santoprene... | |
| This 1050 gallon Gusset Vertical Tank is 86" in diameter and 50" high. This tank comes standard with a 16" lid and a 2"FNPT fitting. This tank weighs 177 lbs. | |
| This 1050 gallon polyethylene vertical tank is 86" diameter X 54" height and has a .190" nominal wall thickness. This tank comes standard with a 2" PP bulkhead with Santoprene... | |
| This 1065 gallon tank with sump is 105" long and 56" in diameter. The height with lid is 62.75". It has a .375" nominal wall thickness. It comes standard with... | |
| This 11 gallon polypropylene tank has nominal interior dimensions of 12"L X 12"W X 18"H and a wall thickness of 3/16". Open top polypropylene tanks have good chemical and stress... | |
| This 11 gallon polypropylene tank has nominal interior dimensions of 18"L X 12"W X 12"H and a wall thickness of 3/16". Open top polypropylene tanks have good chemical and stress... | |
| This 110 Gallon Horizontal Tank is 30" diameter and 44" long. It has a .200" nominal wall thickness, weighs 42 lbs. and will hold up to a 1.7 specific gravity. | |
| This 110 gallon polyethylene low profile tank has outside dimensions of 48"L X 35"W X 19"H with a .260" nominal wall thickness. This tank comes with a 1"PP bulkhead fitting... | |
| This 110 gallon polyethylene vertical tank is 32" diameter X 41" height and has a .220" nominal wall thickness. This tank comes standard with a 2" PP bulkhead with Santoprene... | |
| This 1150 gallon cistern tank is 101"L X 60"W X 60"H and has a .250" nominal wall thickness. Tank weighs 414 lbs. and will hold up to a 1.7 specific... | |
| This 116 gallon rectangular polypropylene tank has approximate inside dimensions of 30" long x 30" wide x 30" tall with a 1/4" wall thickness. Tank has a flange around and... | |
| This 12 gallon loaf tank with sump it 16" long, 12" wide and 22" high. It comes with a 1/2" FNPT molded in fitting and a 5" lid. Tank weighs... | |
| This 12 gallon rectangular tank with sump is 18" long, 14" wide and 12" high. This tank comes standard with a 3/4" FNPT polypropylene with Santoprene gasket and a 5"... | |
| This 120 gallon doubled walled XLPE tank is 34-1/2" in diameter and 51" high. Total weight of tank is 112 lbs. and it holds up to a 1.9 specific gravity. | |
| This 1200 gallon domed top cone bottom tank is 90" in diameter and 62" height. With stand it is 74" in height. This tank has a 2" FNPT tank fitting... | |
| This 1200 gallon polyethylene vertical tank is 64" diameter X 97" height and has a .290" nominal wall thickness. This tank comes standard with a 2" PP bulkhead with Santoprene... | |
| This 1300 gallon tank with sump is 114" long and 62" in diameter. The overall height with lid is 66". Sump is 10" X 10" X 5.5" deep. It has... | |
| This 134 gallon rectangular polypropylene tank has approximate inside dimensions of 36" long x 24" wide x 36" tall with a 1/4" wall thickness. Tank has a flange around and... | |
| This 135 gallon polyethylene vertical tank is 28" diameter X 59" height s. This tank comes standard with a 1" PP bulkhead with Santoprene gasket and an 8" centered lid. | |
| This 135 gallon polyethylene vertical tank is 28" diameter X 59" height. This tank comes standard with a 1" PP bulkhead with Santoprene gasket and an 8" centered lid. Tank... | |
| This 1350 gallon Gusset Vertical Tank is 86" in diameter and 62" high. This tank comes standard with a 16" lid and a 2" FNPT fitting. This tank weighs 209... | |
| This 1350 gallon polyethylene vertical tank is 86" diameter X 65" height and has a .240" nominal wall thickness. This tank comes standard with a 2" PP bulkhead with Santoprene... | |
| This 14 gallon Spot Sprayer Tank with sump is 31" long and 14" high with a .175" nominal wall thickness. It weighs approximately 8 lbs. and will hold up to... | |
| This 14 gallon Spot Sprayer Tank without sump is 31" long and 14" high with a .175" nominal wall thickness. It weighs approximately 8 lbs. and will hold up to... | |
| This 140 gallon rectangular polypropylene tank has approximate inside dimensions of 30" long x 30" wide x 36" tall with a 1/4" wall thickness. Tank has a flange around and... | |
| This 1450 gallon cistern tank is 118"L X 58"W X 72"H and has a .250" nominal wall thickness. Tank weighs 473 lbs. and will hold up to a 1.7 specific... | |
| This 1490 gallon domed top cone bottom tank is 64" in diameter and 132" height. With stand it is 146" in height. Wall thickness is .365". This tank has a... | |
| This 15 gallon free standing horizontal tank is 30" long, 13.19" wide and 17.81" overall in height. The nominal wall thickness is .193". It comes with a 3/4" tank fitting... | |
| This 15 gallon polypropylene tank has nominal interior dimensions of 18"L X 12"W X 18"H and a wall thickness of 3/16". Open top polypropylene tanks have good chemical and stress... | |
| This 15 gallon polypropylene tank has nominal interior dimensions of 24"L X 12"W X 12"H and a wall thickness of 3/16". Rectangular polypropylene tanks have good chemical and stress crack... | |
| This 150 gallon doubled walled XLPE tank is 47" in diameter and 44" high. Total weight of tank is 130 lbs. and it holds up to a 1.9 specific gravity. | |
| This 150 gallon flat top cone bottom tank is 36" in diameter and 51" height. With the stand it is 63" in height. This tank has a 2" FNPT tank... | |
| This 150 Gallon Horizontal Tank is 30" diameter and 57" long. It has a .210" nominal wall thickness, weighs 50 lbs. and will hold up to a 1.7 specific gravity. | |
| This 150 Gallon Horizontal Tank is 32" diameter and 52" long. It has a .210" nominal wall thickness, weighs 50 lbs. and will hold up to a 1.7 specific gravity. | |
| This 150 gallon PCO polyethylene tank is 48"L X 37"W X 29"H and has a nominal .240" thick wall. It has a 12" Lid and a 1-1/4" polypropylene bulkhead fitting... | |
| This 150 gallon PCO polyethylene tank with sump is 48"L X 37"W X 29"H (not including sump) and has a nominal .240" thick wall. It has a 12" Lid and... | |
| This 150 gallon polypropylene tank has nominal dimensions of 31" diameter X 49" high with a .312" wall thickness. Tank is graduated in 10 gallon and 25 liter increments. Weighs... | |
| This 1500 gallon Gusset Vertical Tank is 86" in diameter and 69" high. This tank comes standard with a 16" lid and a 2"FNPT fitting. This tank weighs 230 lbs. | |
| This 1500 gallon polyethylene vertical tank is 64" diameter X 115" height and has a .34" nominal wall thickness. This tank comes standard with a 2" PP bulkhead with Santoprene... | |
| This 1500 gallon polyethylene vertical tank is 86" diameter X 69" height and has a .300" nominal wall thickness. This tank comes standard with a 2" PP bulkhead with Santoprene... | |
| This 1525 gallon polyethylene vertical tank is 64" diameter X 122" height and has a .340" nominal wall thickness. This tank comes standard with a 2" PP bulkhead with Santoprene... | |
| This 1550 gallon Double Walled XLPE Tank is 72" in diameter and 123" high. It will hold up to a 1.9 specific gravity. It has a 16" standard access opening... | |
| This 160 gallon polyethylene vertical tank is 28" diameter X 68" height and has a .25" nominal wall thickness. This tank comes standard with a 2" PP bulkhead with Santoprene... | |
| This 1600 gallon elliptical tank with deep-boxed sump is 138"long, 78" wide and 49" high. The nominal wall thickness is .335". The weight of the tank is 439 lbs. Sump... | |
| This 1600 gallon elliptical tank with sump is 138"long, 78" wide and 49" high. The nominal wall thickness is .335". The weight of the tank is 439 lbs. Sump is... | |
| This 165 gallon doubled walled XLPE tank is 34-1/2" in diameter and 66" high. Total weight of tank is 138 lbs. and it holds up to a 1.9 specific gravity. | |
| This 1650 gallon Gusset Vertical Tank is 86" in diameter and 74" high. This tank comes standard with a 16" lid and a 2" FNPT fitting. This tank weighs 257... | |
| This 1650 gallon polyethylene vertical tank is 86" diameter X 74" height and has a .300" nominal wall thickness. This tank comes standard with a 2" PP bulkhead with Santoprene... | |
| This 1700 gallon cistern tank is 137"L X 58"W X 72"H and has a .250" nominal wall thickness. Tank weighs 567 lbs. and will hold up to a 1.7 specific... | |
| This 175 gallon polyethylene vertical tank is 31" diameter X 61" height and has a .250" nominal wall thickness. This tank comes standard with a 2" PP bulkhead with Santoprene... | |
| This 1750 gallon tank is 147" long, 62" wide and 67" high. It has a .400" nominal wall thickness. It comes standard with a 2" FNPT fitting and a 16"... | |
| This 180 gallon polyethylene vertical tank is 40" diameter X 45" height and has a .180" nominal wall thickness. This tank comes standard with a 2" FNPT molded in fitting... | |
| This 1800 gallon tank with sump is 149" long and 62" diameter. This is made up of two 900 gallon tanks and they can be plumbed together for draining and... | |
| This 19 gallon loaf tank with sump it 16" long, 12" wide and 28" high. It comes with a 1/2" FNPT molded in fitting and a 5" lid. Tank weighs... | |
| This 2.5 gallon cone bottom tank is 15" L x 7" W x 14" H with a .150" nominal wall thickness. This tank has graduations on the front, mounting tabs... | |
| This 20 gallon doubled walled XLPE tank is 26-1/8" in diameter and 21-3/8" high. Total weight of tank is 34 lbs. and it holds up to a 1.9 specific gravity. | |
| This 20 gallon polyethylene vertical tank is 16"diameter X 28" height and has a .188" nominal wall thickness. This tank comes standard with a 3/4" PP bulkhead with Santoprene gasket... | |
| This 20 gallon rectangular tank with sump is 18" long, 14" wide and 12" high. This tank has a .175" nominal wall thickness. Tank comes standard with a 3/4" FNPT... | |
| This 200 Gallon Cut-Away Tank is 55"L x 24"W x 42"H and weighs 82 lbs. It has a .300" Nominal wall thickness and will hold up to a 1.7 specific... | |
| This 200 gallon elliptical tank with sump is 66"long, 41" wide and 26" high. The nominal wall thickness is .260". The weight of the tank is 84 lbs. Sump is... | |
| This 200 Gallon Horizontal Tank is 32" diameter and 68" long. It has a .210" nominal wall thickness, weighs 66 lbs. and will hold up to a 1.7 specific gravity. | |
| This 200 Gallon Horizontal Tank is 38" diameter and 51" long. It has a .210" nominal wall thickness, weighs 66 lbs. and will hold up to a 1.7 specific gravity. | |
| This 200 gallon PCO polyethylene tank is 48"L X 37"W X 38"H and has a nominal .270" thick wall. It has a 12" Lid and a 1-1/4" polypropylene bulkhead fitting... | |
| This 200 gallon PCO polyethylene tank with sump is 48"L X 37"W X 38"H (not including sump) and has a nominal .270" thick wall. It has a 12" Lid and... | |
| This 200 gallon polypropylene tank has nominal dimensions of 36" diameter X 51" high with a .312" wall thickness. Tank is graduated in 25 gallon and 100 liter increments. Weighs... | |
| This 2000 gallon polyethylene vertical tank is 64" diameter X 156" height. This tank comes standard with a 2" PP bulkhead with Santoprene gasket and a 16" off center lid. | |
| This 210 gallon polyethylene vertical tank is 40" diameter X 49" height and has a .190" nominal wall thickness. This tank comes standard with a 2" FNPT molded in fitting... | |
| This 2150 gallon polyethylene vertical tank is 102" diameter X 71" height and has a .315" nominal wall thickness. This tank comes standard with a 2" PP bulkhead with Santoprene... | |
| This 22 gallon polypropylene tank has nominal interior dimensions of 18"L X 12"W X 24"H and a wall thickness of 1/4". Rectangular polypropylene tanks have good chemical and stress crack... | |
| This 22 gallon polypropylene tank has nominal interior dimensions of 24"L X 12"W X 18"H and a wall thickness of 1/4". Rectangular polypropylene tanks have good chemical and stress crack... | |
| This 225 gallon polyethylene vertical tank is 31" diameter X 76" height and has a .25" nominal wall thickness. This tank comes standard with a 2" PP bulkhead with Santoprene... | |
| This 25 gallon free standing horizontal tank is 33.75" long, 16.63" wide and 22.03" overall in height. The nominal wall thickness is .150". It comes with a 3/4" tank fitting... | |
| This 25 Gallon Horizontal Tank is 23" diameter and 22" long. It has a .200" nominal wall thickness, weighs 16 lbs. and will hold up to a 1.7 specific gravity. | |
| This 25 gallon polyethylene vertical tank is 18"diameter X 30" height and has a .180" nominal wall thickness. This tank comes standard with a 3/4" PP bulkhead with Santoprene gasket... | |
| This 25 gallon polypropylene tank has nominal interior dimensions of 18"L X 18"W X 18"H and a wall thickness of 1/4". Open top polypropylene tanks have good chemical and stress... | |
| This 25 gallon Spot Sprayer Tank with sump is 34" long and 18" high with a .175" nominal wall thickness. It weighs approximately 13.5 lbs. and will hold up to... | |
| This 25 gallon Spot Sprayer Tank without sump is 34" long and 18" high with a .175" nominal wall thickness. It weighs approximately 13.5 lbs. and will hold up to... | |
| This 250 Gallon Cut-Away Tank is 61"L x 24"W x 51"H and weighs 97 lbs. It will hold up to a 1.7 specific gravity. It has a 1-1/4" and a... | |
| This 250 gallon polyethylene tank has outside dimensions of 62"L X 29"W X 49"H and has a .300" thick nominal wall. This tank comes with a 1-1/2" polypropylene bulkhead fitting... | |
| This 250 Gallon Tank Tear Drop Tank is 52"L x 36"W x 45"H and it has a nominal wall thickness of .280". It weighs 95 lbs. It comes standard with... | |
| This 2500 gallon domed top cone bottom tank is 90" in diameter and 111" height. With stand it is 121" in height. This tank has a 2" FNPT tank fitting... | |
| This 2550 gallon Double Walled XLPE Tank is 96" in diameter and 119" high. It will hold up to a 1.9 specific gravity. It has a 16" standard access opening... | |
| This 265 gallon polyethylene vertical tank is 31" diameter X 88" height and has a .25" nominal wall thickness. This tank comes standard with a 2" PP bulkhead with Santoprene... | |
| This 275 gallon polypropylene tank has nominal dimensions of 42" diameter X 49" high with a .312" wall thickness. Tank is graduated in 25 gallon and 100 liter increments. Weighs... | |
| This 295 gallon polyethylene vertical tank is 42" diameter X 55" height and has a .177" nominal wall thickness. This tank comes standard with a 2" PP bulkhead with Santoprene... | |
| This 3 gallon cone bottom tank is 12" L x 7" W x 14" H with a .188" nominal wall thickness. This tank has eight 5/16-18 UNC aluminum blind inserts,... | |
| This 3.5 gallon cylindrical cone bottom tank is 11" diameter and 15" height with a .201" nominal wall thickness. This tank comes with a 5" lid and a 3/4" FNPT... | |
| This 30 gallon polypropylene tank has nominal interior dimensions of 24"L X 12"W X 24"H and a wall thickness of 1/4". Rectangular polypropylene tanks have good chemical and stress crack... | |
| This 30 gallon polypropylene tank has nominal interior dimensions of 24"L X 18"W X 18"H and a wall thickness of 1/4". Rectangular polypropylene tanks have good chemical and stress crack... | |
| This 30 gallon polypropylene tank has nominal interior dimensions of 24"L X 24"W X 12"H and a wall thickness of 3/16". Rectangular polypropylene tanks have good chemical and stress crack... | |
| This 300 gallon domed top cone bottom tank is 42" in diameter and 67" height. With stand it is 76" in height. Wall thickness is .322". This tank has a... | |
| This 300 gallon elliptical tank with sump is 70"long, 48" wide and 30" high. The nominal wall thickness is .300". The weight of the tank is 114 lbs. Sump is... | |
| This 300 Gallon Horizontal Tank is 38" diameter and 76" long. It has a .210" nominal wall thickness, weighs 66 lbs. and will hold up to a 1.7 specific gravity. | |
| This 300 Gallon Oval Tank 31" wide, 49" long and 56" high and has a wall thickness of .26". It weighs 100 lbs. | |
| This 300 gallon PCO polyethylene tank is 69"L X 37"W X 40"H and has a nominal .320" thick wall. It has a 16" Lid and a 2" polypropylene bulkhead fitting... | |
| This 300 gallon PCO polyethylene tank with sump is 69"L X 37"W X 40"H (not including sump) and has a nominal .320" thick wall. It has a 16" Lid and... | |
| This 300 gallon polyethylene vertical tank is 35" diameter X 81" height and has a .240" nominal wall thickness. This tank comes standard with a 2" PP bulkhead with Santoprene... | |
| This 300 gallon polyethylene vertical tank is 42" diameter X 55" height and has a .170" nominal wall thickness. This tank comes standard with a 2" PP bulkhead with Santoprene... | |
| This 300 Gallon Tank Tear Drop Tank is 62"L x 36"W x 45"H and it has a nominal wall thickness of .280". It weighs 95 lbs. It comes standard with... | |
| This 3000 gallon domed top cone bottom tank is 90" in diameter and 128" height. With stand it is 137" in height. Wall thickness is .430". This tank has a... | |
| This 305 gallon MDPE Pick Up truck Tank is 60" long, 58" wide and 30" high. This tank will fit in the following trucks: Ford F-150, 250, & 350, Dodge... | |
| This 3050 gallon Double Walled XLPE Tank is 96" in diameter and 138" high. It will hold up to a 1.9 specific gravity. It has a 16" standard access opening... | |
| This 3100 gallon polyethylene vertical tank is 102" diameter X 103" height. This tank comes standard with a 2" PP bulkhead with Santoprene gasket and a 16 off center lid. | |
| This 325 gallon free standing horizontal tank is 72" long, 38" wide and 41.75" overall in height. The nominal wall thickness is .280". It comes with a 2" tank fitting... | |
| This 325 gallon spherical cistern tank is 54"diameter and 56"high. Tank weighs 134 lbs. and will hold up to a 1.7 specific gravity. Tank comes with a 24" access cover... | |
| This 3400 gallon polyethylene vertical tank is 102" diameter X 107" height and has a .500" nominal wall thickness. This tank comes standard with a 2" PP bulkhead with Santoprene... | |
| This 345 gallon flat top cone bottom tank is 52" in diameter and 58" height. With the stand it is 70" in height. This tank has a 2" FNPT tank... | |
| This 35 gallon PCO polyethylene tank is 35"L X 16"W X 21"H and has a nominal .250" thick wall. It has a 5"Lid and a 1" polypropylene bulkhead fitting with... | |
| This 360 gallon polypropylene tank has nominal dimensions of 48" diameter X 49" high with a .312" wall thickness. Tank is graduated in 25 gallon and 100 liter increments. Weighs... | |
| This 4 gallon cone bottom tank is 11" L x 11" W x 14" H. This tank has four 5/16-18 UNC inserts on one side and gallon graduations on the... | |
| This 4 gallon cone bottom tank is 11" L x 11" W x 15" H. This tank has four 5/16-18 UNC inserts on one side and gallon graduations on the... | |
| This 40 gallon doubled walled XLPE tank is 26-1/8" in diameter and 33-1/2" high. Total weight of tank is 52 lbs. and it holds up to a 1.9 specific gravity. | |
| This 40 gallon polyethylene vertical tank is 18"diameter X 43" height and has a .180" nominal wall thickness. This tank comes standard with a 3/4" PP bulkhead with Santoprene gasket... | |
| This 400 gallon elliptical tank with sump is 70"long, 57" wide and 36" high. The nominal wall thickness is .300". The weight of the tank is 129 lbs. Sump is... | |
| This 400 gallon polyethylene tank has outside dimensions of 62"L X 29"W X 65"H and has a .375" thick nominal wall. This tank comes with a 2" polypropylene bulkhead fitting... | |
| This 405 gallon polyethylene vertical tank is 52" diameter X 48" height and has a .235" nominal wall thickness. This tank comes standard with a 2" PP bulkhead with Santoprene... | |
| This 4050 gallon Double Walled XLPE Tank is 96" in diameter and 177" high. It will hold up to a 1.9 specific gravity. It has a 16" standard access opening... | |
| This 420 gallon polyethylene vertical tank is 42" diameter X 75" height and has a .25" nominal wall thickness. This tank comes standard with a 2" PP bulkhead with Santoprene... | |
| This 425 gallon polyethylene vertical tank is 42" diameter X 75" height and has a .25" nominal wall thickness. This tank comes standard with a 2" PP bulkhead with Santoprene... | |
| This 45 gallon polypropylene tank has nominal interior dimensions of 24"L X 18"W X 24"H and a wall thickness of 1/4". Rectangular polypropylene tanks have good chemical and stress crack... | |
| This 46 gallon rectangular polypropylene tank has approximate inside dimensions of 30" long x 30" wide x 12" tall with a 1/4" wall thickness. Tank has a flange around top. | |
| This 4600 gallon domed top cone bottom tank is 102" in diameter and 155" height. With stand it is 166" in height. This tank has a 2" FNPT tank fitting... | |
| This 4900 gallon domed top cone bottom tank is 102" in diameter and 159" height. With stand it is 170" in height. This tank has a 2" FNPT tank fitting... | |
| This 5 gallon cone bottom tank is 11" L x 11" W x 19" H. This tank has six 5/16-18 UNC inserts on one side and gallon graduations on the... | |
| This 5 gallon cone bottom tank is 11" L x 11" W x 20" H. This tank has six 5/16-18 UNC inserts on one side and gallon graduations on the... | |
| This 50 gallon oval stock tank is 50" long, 31" wide and 12" high. It has a nominal wall thickness of .130" and weighs 16 lbs. This tank does not... | |
| This 500 gallon elliptical tank with deep-sloped sump is 82"long, 57" wide and 36" high. The nominal wall thickness is .310". The weight of the tank is 167 lbs. Sump... | |
| This 500 gallon elliptical tank with sump is 82"long, 57" wide and 36" high. The nominal wall thickness is .310". The weight of the tank is 167 lbs. Sump is... | |
| This 500 Gallon Horizontal Tank is 48" diameter and 79" long. It has a .210" nominal wall thickness, weighs 90 lbs. and will hold up to a 1.7 specific gravity. | |
| This 500 gallon polyethylene vertical tank is 46" diameter X 77" height and has a .248" nominal wall thickness. This tank comes standard with a 2" PP bulkhead with Santoprene... | |
| This 505 gallon polyethylene vertical tank is 46" diameter X 80". This tank comes standard with a 2" PP bulkhead with Santoprene gasket and a 16" off center lid. Tank... | |
| This 525 gallon spherical cistern tank is 63"diameter and 74"high. Tank weighs 194 lbs. and will hold up to a 1.7 specific gravity. Tank comes with a 24" access cover... | |
| This 5250 gallon Double Walled XLPE Tank is 119" in diameter and 154" high. It will hold up to a 1.9 specific gravity. It has a 16" standard access opening... | |
| This 55 Gallon Horizontal Tank is 23" diameter and 38" long. It has a .200" nominal wall thickness, weighs 25 lbs. and will hold up to a 1.7 specific gravity. | |
| This 55 gallon polyethylene vertical tank is 20"diameter X 47" height and has a .200" nominal wall thickness. This tank comes standard with a 1" PP bulkhead with Santoprene gasket... | |
| This 550 gallon polyethylene vertical tank is 52" diameter X 66" height and has a .25" nominal wall thickness. This tank comes standard with a 2" PP bulkhead with Santoprene... | |
| This 60 gallon polypropylene tank has nominal interior dimensions of 36"L X 20"W X 20"H and a wall thickness of 1/4". Rectangular polypropylene tanks have good chemical and stress crack... | |
| This 600 gallon polyethylene vertical tank is 46" diameter X 91" height and has a .231" nominal wall thickness. This tank comes standard with a 2" PP bulkhead with Santoprene... | |
| This 625 gallon polyethylene vertical tank is 64" diameter X 50" height and has a .170" nominal wall thickness. This tank comes standard with a 2" PP bulkhead with Santoprene... | |
| This 65 gallon doubled walled XLPE tank is 26-1/8" in diameter and 47-3/4" high. Total weight of tank is 71 lbs. and it holds up to a 1.9 specific gravity. | |
| This 65 gallon polyethylene vertical tank is 23"diameter X 42" height and has a .180" nominal wall thickness. This tank comes standard with a 2" PP bulkhead with Santoprene gasket... | |
| This 6550 gallon Double Walled XLPE Tank is 119" in diameter and 186" high. It will hold up to a 1.9 specific gravity. It has a 16" standard access opening... | |
| This 6900 gallon domed top cone bottom tank is 122" in diameter and 168" height. With stand it is 177" in height. This tank has a 3" FNPT tank fitting... | |
| This 70 gallon rectangular polypropylene tank has approximate inside dimensions of 30" long x 30" wide x 18" tall with a 1/4" wall thickness. Tank has a flange around and... | |
| This 75 Gallon Horizontal Tank is 24" diameter and 47" long. It has a .188" nominal wall thickness, weighs 33 lbs. and will hold up to a 1.7 specific gravity. | |
| This 75 gallon polyethylene vertical tank is 23"diameter X 50" height and has a .200" nominal wall thickness. This tank comes standard with a 2" PP bulkhead with Santoprene gasket... | |
| This 750 gallon elliptical tank with deep-sloped sump is 89"long, 69" wide and 42" high. The nominal wall thickness is .330". The weight of the tank is 222 lbs. Sump... | |
| This 750 gallon elliptical tank with sump is 89"long, 69" wide and 42" high. The nominal wall thickness is .330". The weight of the tank is 222 lbs. Sump is... | |
| This 8 gallon loaf tank with sump it 16" long, 12" wide and 17" high. It has a nominal wall thickness of .150". It comes with a 1/2" FNPT molded... | |
| This 80 gallon polypropylene tank has nominal dimensions of 24" diameter X 48" high with a .312" wall thickness. Tank is graduated in 5 gallon and 20 liter increments. Weighs... | |
| This 800 gallon polyethylene vertical tank is 46" diameter X 118" height and has a .260" nominal wall thickness. This tank comes standard with a 2" PP bulkhead with Santoprene... | |
| This 8250 gallon domed top cone bottom tank is 122" in diameter and 195" height. With stand it is 205" in height. This tank has a 3" FNPT tank fitting... | |
| This 85 gallon doubled walled XLPE tank is 34-1/2" in diameter and 51" high. Total weight of tank is 90 lbs. and it holds up to a 1.9 specific gravity. | |
| This 850 gallon cistern tank is 70"L X 60"W X 60"H and has a .250" nominal wall thickness. Tank weighs 259 lbs. and will hold up to a 1.7 specific... | |
| This 850 gallon elliptical tank with deep-sloped sump is 89"long, 69" wide and 46" high. The nominal wall thickness is .340". The weight of the tank is 287 lbs. Sump... | |
| This 850 gallon elliptical tank with sump is 89"long, 69" wide and 46" high. The nominal wall thickness is .330". The weight of the tank is 287 lbs. Sump is... | |
| This 850 gallon polyethylene vertical tank is 54" diameter X 94" height and has a .28" nominal wall thickness. This tank comes standard with a 2" PP bulkhead with Santoprene... | |
| This 900 gallon polyethylene vertical tank is 46" diameter X 132" height and has a .31" nominal wall thickness. This tank comes standard with a 2" PP bulkhead with Santoprene... | |
| This 925 gallon tank with sump is 81" long and 62" in diameter. The overall height with lid is 68". It has a .361" nominal wall thickness. It comes standard... | |
| This 93 gallon rectangular polypropylene tank has approximate inside dimensions of 30" long x 30" wide x 24" tall with a 1/4" wall thickness. Tank has a flange around and... | |
| This 95 Gallon Horizontal Tank is 24" diameter and 56" long. It has a .200" nominal wall thickness, weighs 35 lbs. and will hold up to a 1.7 specific gravity. | |
| This is a set of 3 bands for the #9414 1035 gallon tank. Outside diameter of the bands is 1.66". | |
| This is a set of 4 bands for the # 13227, #9626, # 11924 and #11925 2350 gallon tanks. Outside diameter of the bands is 1.90". | |
| This is a set of 4 bands for the #9412 1005 gallon tank. Outside diameter of the bands is 1.66". | |
| This is a set of 4 bands for the #9413 1010 gallon tank. Outside diameter of the bands is 1.315". | |
| This is a set of 4 bands for the #9916 and 9917 1750 gallons tanks. Outside diameter of the bands is 1.66". | |
| This is the baffles kit for the #8959 and #9415 1065 gallons tanks. This can be installed in the tank by the manufacture when purchased with the tank, but you... | |
| This is the cradle for the 9832 with bands that are 2.5" wide and 74.5" long. Cradle and bands weigh 96 lbs. | |
| This is the cradle for the 9833 with bands that are 2.5" wide and 74.5" long. Cradle and bands weigh 108 lbs. | |
| This is the stand for the following tanks: #13194 - 840 Gallon Open-Top 15 Cone Bottom Tank w/Bolt On Cover 90"Dia. x 49"H #13195 - 1050 Gallon Open-Top 15 Cone... | |
| This is the stand for the following tanks: #9634 - 4600 Gallon 15 Cone Bottom, Dome Top Tank w/16" Lid 102"Dia. x 155"H #9635 - 4900 Gallon 15 Cone Bottom,... | |
| This is the stand for the following tanks: #9682 - 150 Gallon 45 Cone Bottom, Flat Top Tank w/12" Lid 36"Dia. x 51"H This tank stand is polyester powder coated... | |
| This is the stand for the following tanks: #9897 - 6900 Gallon 15 Cone Bottom, Dome Top Tank w/16" Lid 122"Dia. x 168"H #9898 - 8250 Gallon 15 Cone Bottom,... | |
| This is the tank stand for the #8785 & #8786. This tank stand is polyester powder coated. | |
| This skid is for the # 9916 and #9917(with sump) 1750 gallon tanks. | |
| This skid is for the #13227 & #9626 2350 gallon tank, #13228 & #9071 2750 gallon tank, #13228 & #9627 3250 gallon, #13206 - 3750 gallon & #13207 - 4250... | |
| This skid is for the #8561 1800 gallon tank. | |
| This skid is for the #8958 and #9411(with sump) - 925 gallon tanks. | |
| This skid is for the #8960 and 9416(with sump) 1300 gallon tanks. | |
| This skid is for the #9413 - 1010 gallon tank. | |
| This skid is for the #9415 - 1065 gallon tank with sump. | |
| This skid is for the #9417 1800 gallon tank with sump. |
| << Prev |